RAB Lighting Floodlight Fixture FFLED18/E

Description
9-7/8 INCH W X 11 INCH D X 12-1/2 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING IP65 ENCLOSURE LED LAMP TYPE 18 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 1681 LUMEN COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 22 W REFLECTOR ANODIZED SEMI SPECULAR ALUMINUM MOUNTING TYPE WALL WITH STANDARD EMERGENCY BATTERY BACKUP, TE FFLED MODEL
Datasheet
Description
9-7/8 INCH W X 11 INCH D X 12-1/2 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING IP65 ENCLOSURE LED LAMP TYPE 18 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 1681 LUMEN COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 22 W REFLECTOR ANODIZED SEMI SPECULAR ALUMINUM MOUNTING TYPE WALL WITH STANDARD EMERGENCY BATTERY BACKUP, TE FFLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FFLED18/E - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FFLED18/E
Floodlight Fixture FFLED18/E
9-7/8 INCH W X 11 INCH D X 12-1/2 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING IP65 ENCLOSURE LED LAMP TYPE 18 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD LFLOOD[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 1681 LUMEN COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 22 W REFLECTOR ANODIZED SEMI SPECULAR ALUMINUM MOUNTING TYPE WALL WITH STANDARD EMERGENCY BATTERY BACKUP, TE FFLED MODEL
  • 9-7/8 INCH W X 11 INCH D X 12-1/2 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • IP65 ENCLOSURE
  • LED LAMP TYPE
  • 18 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 VAC AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD
  • LFLOOD[R] BRAND
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 1681 LUMEN
  • COLOR RENDERING INDEX 69
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • DRIVER INPUT WATTAGE 22 W
  • REFLECTOR ANODIZED SEMI SPECULAR ALUMINUM
  • MOUNTING TYPE WALL
  • WITH STANDARD EMERGENCY BATTERY BACKUP, TE
  • FFLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FFLED18/E
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details