RAB Lighting Floodlight Fixture FF50/PCS

Description
9 INCH W X 8 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2) DISTRIBUTION/BEAM SPREAD 0.4 SQ FT EPA FUTURE FLOOD[T], RAB[R] BRAND INITIAL LUMENS 4000 LAMP HOURS 24000 INPUT WATTAGE 62 W INCLUDES SWIVEL PHOTO CONTROL WIRED FOR 120 V FF MODEL
Datasheet
Description
9 INCH W X 8 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2) DISTRIBUTION/BEAM SPREAD 0.4 SQ FT EPA FUTURE FLOOD[T], RAB[R] BRAND INITIAL LUMENS 4000 LAMP HOURS 24000 INPUT WATTAGE 62 W INCLUDES SWIVEL PHOTO CONTROL WIRED FOR 120 V FF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FF50/PCS - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FF50/PCS
Floodlight Fixture FF50/PCS
9 INCH W X 8 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2) DISTRIBUTION/BEAM SPREAD 0.4 SQ FT EPA FUTURE FLOOD[T], RAB[R] BRAND INITIAL LUMENS 4000 LAMP HOURS 24000 INPUT WATTAGE 62 W INCLUDES SWIVEL PHOTO CONTROL WIRED FOR 120 V FF MODEL
  • 9 INCH W X 8 INCH D SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING
  • R-NPF BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 50 W LAMP WATTAGE
  • PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE, NARROW BEAM(POSITION 1), WIDE BEAM(POSITION 2) DISTRIBUTION/BEAM SPREAD
  • 0.4 SQ FT EPA
  • FUTURE FLOOD[T], RAB[R] BRAND
  • INITIAL LUMENS 4000
  • LAMP HOURS 24000
  • INPUT WATTAGE 62 W
  • INCLUDES SWIVEL PHOTO CONTROL WIRED FOR 120 V
  • FF MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FF50/PCS
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details