RAB Lighting Floodlight Fixture FF50/PC

Description
9 INCH W X 8 INCH D X 6 3/4 INCH H SIZE ARCHITECTURAL BRONZE EPOXY POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH NPS THD ARM, LOCKING SWIVEL MOUNTING R-NPF BALLAST TYPE 1 LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE FF MODEL
Datasheet
Description
9 INCH W X 8 INCH D X 6 3/4 INCH H SIZE ARCHITECTURAL BRONZE EPOXY POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH NPS THD ARM, LOCKING SWIVEL MOUNTING R-NPF BALLAST TYPE 1 LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE FF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FF50/PC - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FF50/PC
Floodlight Fixture FF50/PC
9 INCH W X 8 INCH D X 6 3/4 INCH H SIZE ARCHITECTURAL BRONZE EPOXY POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH NPS THD ARM, LOCKING SWIVEL MOUNTING R-NPF BALLAST TYPE 1 LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE PRECISION DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE FF MODEL
  • 9 INCH W X 8 INCH D X 6 3/4 INCH H SIZE
  • ARCHITECTURAL BRONZE EPOXY POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THD ARM, LOCKING SWIVEL MOUNTING
  • R-NPF BALLAST TYPE
  • 1 LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 50 W LAMP WATTAGE
  • PRECISION DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • FF MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FF50/PC
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details