RAB Lighting Floodlight Fixture FF150

Description
9 INCH W X 8 INCH D X 6-3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2) DISTRIBUTION/BEAM SPREAD 0.43 SQ FT EPA BALLAST INPUT POWER 170 W LAMP INTENSITY 16000 LUMEN LAMP LIFE 24000 HR GASKET MATERIAL HIGH TEMPERATURE TUBULAR SILICONE REFLECTOR MATERIAL SEMI-SPECULAR ALUMINUM APPLICATION WET LOCATION FF MODEL
Datasheet
Description
9 INCH W X 8 INCH D X 6-3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2) DISTRIBUTION/BEAM SPREAD 0.43 SQ FT EPA BALLAST INPUT POWER 170 W LAMP INTENSITY 16000 LUMEN LAMP LIFE 24000 HR GASKET MATERIAL HIGH TEMPERATURE TUBULAR SILICONE REFLECTOR MATERIAL SEMI-SPECULAR ALUMINUM APPLICATION WET LOCATION FF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FF150 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
FF150
Floodlight Fixture FF150
9 INCH W X 8 INCH D X 6-3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING R-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2) DISTRIBUTION/BEAM SPREAD 0.43 SQ FT EPA BALLAST INPUT POWER 170 W LAMP INTENSITY 16000 LUMEN LAMP LIFE 24000 HR GASKET MATERIAL HIGH TEMPERATURE TUBULAR SILICONE REFLECTOR MATERIAL SEMI-SPECULAR ALUMINUM APPLICATION WET LOCATION FF MODEL
  • 9 INCH W X 8 INCH D X 6-3/4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING
  • R-NPF BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE, NARROW BEAM (POSITION 1), WIDE BEAM (POSITION 2) DISTRIBUTION/BEAM SPREAD
  • 0.43 SQ FT EPA
  • BALLAST INPUT POWER 170 W
  • LAMP INTENSITY 16000 LUMEN
  • LAMP LIFE 24000 HR
  • GASKET MATERIAL HIGH TEMPERATURE TUBULAR SILICONE
  • REFLECTOR MATERIAL SEMI-SPECULAR ALUMINUM
  • APPLICATION WET LOCATION
  • FF MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number FF150
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details