RAB Lighting Floodlight Fixture EZSH70QTW

Description
9 INCH W X 7 INCH D X 9 INCH H SIZE BRIGHT WHITE EPOXY POWDER COATED FINISH 1/2 INCH NPS THD ARM, LOCKING SWIVEL MOUNTING HIGH REACTANCE, HPF, QUAD TAP BALLAST TYPE 1 LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE
Datasheet
Description
9 INCH W X 7 INCH D X 9 INCH H SIZE BRIGHT WHITE EPOXY POWDER COATED FINISH 1/2 INCH NPS THD ARM, LOCKING SWIVEL MOUNTING HIGH REACTANCE, HPF, QUAD TAP BALLAST TYPE 1 LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - EZSH70QTW - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
EZSH70QTW
Floodlight Fixture EZSH70QTW
9 INCH W X 7 INCH D X 9 INCH H SIZE BRIGHT WHITE EPOXY POWDER COATED FINISH 1/2 INCH NPS THD ARM, LOCKING SWIVEL MOUNTING HIGH REACTANCE, HPF, QUAD TAP BALLAST TYPE 1 LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE
  • 9 INCH W X 7 INCH D X 9 INCH H SIZE
  • BRIGHT WHITE EPOXY POWDER COATED FINISH
  • 1/2 INCH NPS THD ARM, LOCKING SWIVEL MOUNTING
  • HIGH REACTANCE, HPF, QUAD TAP BALLAST TYPE
  • 1 LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number EZSH70QTW
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details