RAB Lighting Floodlight Fixture EZSH150

Description
9 INCH W X 8-3/4 INCH D X 9 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING R-HPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ADJUSTABLE, HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD 0.6 SQ FT EPA APPLICATION WET LOCATION INITIAL INTENSITY 16000 LUMEN BALLAST INPUT WATTAGE 170 W REFLECTOR MATERIAL HYDROFORMED ALUMINUM EZ MODEL
Datasheet
Description
9 INCH W X 8-3/4 INCH D X 9 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING R-HPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ADJUSTABLE, HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD 0.6 SQ FT EPA APPLICATION WET LOCATION INITIAL INTENSITY 16000 LUMEN BALLAST INPUT WATTAGE 170 W REFLECTOR MATERIAL HYDROFORMED ALUMINUM EZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - EZSH150 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
EZSH150
Floodlight Fixture EZSH150
9 INCH W X 8-3/4 INCH D X 9 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING R-HPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ADJUSTABLE, HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD 0.6 SQ FT EPA APPLICATION WET LOCATION INITIAL INTENSITY 16000 LUMEN BALLAST INPUT WATTAGE 170 W REFLECTOR MATERIAL HYDROFORMED ALUMINUM EZ MODEL
  • 9 INCH W X 8-3/4 INCH D X 9 INCH H SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING
  • R-HPF BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE, HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD
  • 0.6 SQ FT EPA
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 16000 LUMEN
  • BALLAST INPUT WATTAGE 170 W
  • REFLECTOR MATERIAL HYDROFORMED ALUMINUM
  • EZ MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number EZSH150
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details