RAB Lighting Floodlight Fixture EZSH100W

Description
9 INCH W X 7 INCH D X 9 INCH H SIZE BRIGHT WHITE EPOXY POWDER COATED FINISH 1/2 INCH NPS THD ARM, LOCKING SWIVEL MOUNTING HPF REACTOR BALLAST TYPE 1 LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE
Datasheet
Description
9 INCH W X 7 INCH D X 9 INCH H SIZE BRIGHT WHITE EPOXY POWDER COATED FINISH 1/2 INCH NPS THD ARM, LOCKING SWIVEL MOUNTING HPF REACTOR BALLAST TYPE 1 LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - EZSH100W - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
EZSH100W
Floodlight Fixture EZSH100W
9 INCH W X 7 INCH D X 9 INCH H SIZE BRIGHT WHITE EPOXY POWDER COATED FINISH 1/2 INCH NPS THD ARM, LOCKING SWIVEL MOUNTING HPF REACTOR BALLAST TYPE 1 LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE
  • 9 INCH W X 7 INCH D X 9 INCH H SIZE
  • BRIGHT WHITE EPOXY POWDER COATED FINISH
  • 1/2 INCH NPS THD ARM, LOCKING SWIVEL MOUNTING
  • HPF REACTOR BALLAST TYPE
  • 1 LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number EZSH100W
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details