RAB Lighting Lighting Fixture EZPAN2X2-40N/D10/LC

Description
23-3/4 INCH L X 23-3/4 INCH W X 1-15/16 INCH D SIZE WHITE POLYESTER POWDER COATED FINISH UL, DLC APPROVAL IESNA LM-79/80 APPLICABLE STANDARD HEALTHCARE FACILITY, EDUCATIONAL FACILITY, COMPUTER WORKSPACE, PROFESSIONAL-GRADE APPLICATION RECESSED CEILING MOUNTING PANEL LIGHT FIXTURE LED LAMP TYPE 40 W LAMP WATTAGE 120 TO 277 V AT 50/60 HZ INPUT VOLTAGE ALUMINUM HOUSING MATERIAL 60000 LIFE IN HOUR 4135 LUMEN INTENSITY 120 TO 277 V AT 50/60 HZ LAMP VOLTAGE DAMP LOCATION AREA CLASSIFICATION ROHS COMPLIANT DRIVER TYPE 0 TO 10 V DIMMER MATERIAL POLYSTYRENE (LENS), STEEL (PAN/JUNCTION BOX) INPUT CURRENT RATING 0.16 AMPERE COLOR RENDERING INDEX 81 COLOR TEMPERATURE 4000 K MAXIMUM AMBIENT TEMPERATURE 40 DEG C MINIMUM OPERATING TEMPERATURE REFRACTOR TYPE WHITE, FROSTED
Description
23-3/4 INCH L X 23-3/4 INCH W X 1-15/16 INCH D SIZE WHITE POLYESTER POWDER COATED FINISH UL, DLC APPROVAL IESNA LM-79/80 APPLICABLE STANDARD HEALTHCARE FACILITY, EDUCATIONAL FACILITY, COMPUTER WORKSPACE, PROFESSIONAL-GRADE APPLICATION RECESSED CEILING MOUNTING PANEL LIGHT FIXTURE LED LAMP TYPE 40 W LAMP WATTAGE 120 TO 277 V AT 50/60 HZ INPUT VOLTAGE ALUMINUM HOUSING MATERIAL 60000 LIFE IN HOUR 4135 LUMEN INTENSITY 120 TO 277 V AT 50/60 HZ LAMP VOLTAGE DAMP LOCATION AREA CLASSIFICATION ROHS COMPLIANT DRIVER TYPE 0 TO 10 V DIMMER MATERIAL POLYSTYRENE (LENS), STEEL (PAN/JUNCTION BOX) INPUT CURRENT RATING 0.16 AMPERE COLOR RENDERING INDEX 81 COLOR TEMPERATURE 4000 K MAXIMUM AMBIENT TEMPERATURE 40 DEG C MINIMUM OPERATING TEMPERATURE REFRACTOR TYPE WHITE, FROSTED

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - EZPAN2X2-40N/D10/LC - RAB Lighting
Northvale, NJ, USA
Lighting Fixture
EZPAN2X2-40N/D10/LC
Lighting Fixture EZPAN2X2-40N/D10/LC
23-3/4 INCH L X 23-3/4 INCH W X 1-15/16 INCH D SIZE WHITE POLYESTER POWDER COATED FINISH UL, DLC APPROVAL IESNA LM-79/80 APPLICABLE STANDARD HEALTHCARE FACILITY, EDUCATIONAL FACILITY, COMPUTER WORKSPACE, PROFESSIONAL-GRADE APPLICATION RECESSED CEILING MOUNTING PANEL LIGHT FIXTURE LED LAMP TYPE 40 W LAMP WATTAGE 120 TO 277 V AT 50/60 HZ INPUT VOLTAGE ALUMINUM HOUSING MATERIAL 60000 LIFE IN HOUR 4135 LUMEN INTENSITY 120 TO 277 V AT 50/60 HZ LAMP VOLTAGE DAMP LOCATION AREA CLASSIFICATION ROHS COMPLIANT DRIVER TYPE 0 TO 10 V DIMMER MATERIAL POLYSTYRENE (LENS), STEEL (PAN/JUNCTION BOX) INPUT CURRENT RATING 0.16 AMPERE COLOR RENDERING INDEX 81 COLOR TEMPERATURE 4000 K MAXIMUM AMBIENT TEMPERATURE 40 DEG C MINIMUM OPERATING TEMPERATURE REFRACTOR TYPE WHITE, FROSTED
  • 23-3/4 INCH L X 23-3/4 INCH W X 1-15/16 INCH D SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL, DLC APPROVAL
  • IESNA LM-79/80 APPLICABLE STANDARD
  • HEALTHCARE FACILITY, EDUCATIONAL FACILITY, COMPUTER WORKSPACE, PROFESSIONAL-GRADE APPLICATION
  • RECESSED CEILING MOUNTING
  • PANEL LIGHT FIXTURE
  • LED LAMP TYPE
  • 40 W LAMP WATTAGE
  • 120 TO 277 V AT 50/60 HZ INPUT VOLTAGE
  • ALUMINUM HOUSING MATERIAL
  • 60000 LIFE IN HOUR
  • 4135 LUMEN INTENSITY
  • 120 TO 277 V AT 50/60 HZ LAMP VOLTAGE
  • DAMP LOCATION AREA CLASSIFICATION
  • ROHS COMPLIANT
  • DRIVER TYPE 0 TO 10 V DIMMER
  • MATERIAL POLYSTYRENE (LENS), STEEL (PAN/JUNCTION BOX)
  • INPUT CURRENT RATING 0.16 AMPERE
  • COLOR RENDERING INDEX 81
  • COLOR TEMPERATURE 4000 K
  • MAXIMUM AMBIENT TEMPERATURE 40 DEG C
  • MINIMUM OPERATING TEMPERATURE
  • REFRACTOR TYPE WHITE, FROSTED
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number EZPAN2X2-40N/D10/LC
Product Name Lighting Fixture
Application Commercial; Scientific / Medical / Dental
Fixture Type Ceiling Fixtures; Recessed; Other; Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details