RAB Lighting Floodlight Fixture EZLED78T/PC

Description
11-1/2 INCH W X 9-1/2 INCH D SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING IP66 ENCLOSURE LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NARROW, NEMA 3 X 3 DISTRIBUTION/BEAM SPREAD 1.2 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR VACUUM METALIZED THERMOPLASTIC CURRENT RATING 0.82 AMPERE INTENSITY 6357 LUMEN COLOR RENDERING INDEX 68 COLOR TEMPERATURE 5000 K (COOL) RATED LIFE IN HOUR 100000 INCLUDES 120 V BUTTON PHOTOCELL APPLICATIO
Datasheet
Description
11-1/2 INCH W X 9-1/2 INCH D SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING IP66 ENCLOSURE LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NARROW, NEMA 3 X 3 DISTRIBUTION/BEAM SPREAD 1.2 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR VACUUM METALIZED THERMOPLASTIC CURRENT RATING 0.82 AMPERE INTENSITY 6357 LUMEN COLOR RENDERING INDEX 68 COLOR TEMPERATURE 5000 K (COOL) RATED LIFE IN HOUR 100000 INCLUDES 120 V BUTTON PHOTOCELL APPLICATIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - EZLED78T/PC - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
EZLED78T/PC
Floodlight Fixture EZLED78T/PC
11-1/2 INCH W X 9-1/2 INCH D SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING IP66 ENCLOSURE LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NARROW, NEMA 3 X 3 DISTRIBUTION/BEAM SPREAD 1.2 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR VACUUM METALIZED THERMOPLASTIC CURRENT RATING 0.82 AMPERE INTENSITY 6357 LUMEN COLOR RENDERING INDEX 68 COLOR TEMPERATURE 5000 K (COOL) RATED LIFE IN HOUR 100000 INCLUDES 120 V BUTTON PHOTOCELL APPLICATIO
  • 11-1/2 INCH W X 9-1/2 INCH D SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • TRUNNION MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 78 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • NARROW, NEMA 3 X 3 DISTRIBUTION/BEAM SPREAD
  • 1.2 SQ FT EPA
  • ROHS COMPLIANT
  • REFLECTOR MATERIAL SPECULAR VACUUM METALIZED THERMOPLASTIC
  • CURRENT RATING 0.82 AMPERE
  • INTENSITY 6357 LUMEN
  • COLOR RENDERING INDEX 68
  • COLOR TEMPERATURE 5000 K (COOL)
  • RATED LIFE IN HOUR 100000
  • INCLUDES 120 V BUTTON PHOTOCELL
  • APPLICATIO
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number EZLED78T/PC
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details