RAB Lighting Spot Light Fixture EZLED78SFYB44

Description
NARROW BEAM TYPE DIE-CAST ALUMINUM MATERIAL BRONZE POLYESTER POWDER COATED COLOR 11-1/2 INCH 10-1/8 INCH 9-1/2 INCH UL APPROVAL 2-3/8 INCH SLIPFITTER MOUNTING IP66 ENCLOSURE 3 LAMP(S) LED LAMP TYPE (3) 26 W LAMP WATTAGE 120/208/240/277 V LAMP VOLTAGE APPLICATION WET LOCATION STARTING TEMPERATURE -40 DEG F COLOR TEMPERATURE IN KELVIN 3000 (WARM) COLOR RENDERING INDEX 80 RATED INTENSITY 5467 LUMEN DISTRIBUTION/BEAM SPREAD NEMA 4 HORIZONTAL X 4 VERTICAL LAMP LIFE 100000 HR WITH VACUUM METALIZED SP EZLED MODEL
Datasheet
Description
NARROW BEAM TYPE DIE-CAST ALUMINUM MATERIAL BRONZE POLYESTER POWDER COATED COLOR 11-1/2 INCH 10-1/8 INCH 9-1/2 INCH UL APPROVAL 2-3/8 INCH SLIPFITTER MOUNTING IP66 ENCLOSURE 3 LAMP(S) LED LAMP TYPE (3) 26 W LAMP WATTAGE 120/208/240/277 V LAMP VOLTAGE APPLICATION WET LOCATION STARTING TEMPERATURE -40 DEG F COLOR TEMPERATURE IN KELVIN 3000 (WARM) COLOR RENDERING INDEX 80 RATED INTENSITY 5467 LUMEN DISTRIBUTION/BEAM SPREAD NEMA 4 HORIZONTAL X 4 VERTICAL LAMP LIFE 100000 HR WITH VACUUM METALIZED SP EZLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spot Light Fixture - EZLED78SFYB44 - RAB Lighting
Northvale, NJ, USA
Spot Light Fixture
EZLED78SFYB44
Spot Light Fixture EZLED78SFYB44
NARROW BEAM TYPE DIE-CAST ALUMINUM MATERIAL BRONZE POLYESTER POWDER COATED COLOR 11-1/2 INCH 10-1/8 INCH 9-1/2 INCH UL APPROVAL 2-3/8 INCH SLIPFITTER MOUNTING IP66 ENCLOSURE 3 LAMP(S) LED LAMP TYPE (3) 26 W LAMP WATTAGE 120/208/240/277 V LAMP VOLTAGE APPLICATION WET LOCATION STARTING TEMPERATURE -40 DEG F COLOR TEMPERATURE IN KELVIN 3000 (WARM) COLOR RENDERING INDEX 80 RATED INTENSITY 5467 LUMEN DISTRIBUTION/BEAM SPREAD NEMA 4 HORIZONTAL X 4 VERTICAL LAMP LIFE 100000 HR WITH VACUUM METALIZED SP EZLED MODEL
  • NARROW BEAM TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • BRONZE POLYESTER POWDER COATED COLOR
  • 11-1/2 INCH
  • 10-1/8 INCH
  • 9-1/2 INCH
  • UL APPROVAL
  • 2-3/8 INCH SLIPFITTER MOUNTING
  • IP66 ENCLOSURE
  • 3 LAMP(S)
  • LED LAMP TYPE
  • (3) 26 W LAMP WATTAGE
  • 120/208/240/277 V LAMP VOLTAGE
  • APPLICATION WET LOCATION
  • STARTING TEMPERATURE -40 DEG F
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • COLOR RENDERING INDEX 80
  • RATED INTENSITY 5467 LUMEN
  • DISTRIBUTION/BEAM SPREAD NEMA 4 HORIZONTAL X 4 VERTICAL
  • LAMP LIFE 100000 HR
  • WITH VACUUM METALIZED SP
  • EZLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number EZLED78SFYB44
Product Name Spot Light Fixture
Application Security
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details