RAB Lighting Floodlight Fixture EZLED78SFNB44

Description
11-1/2 INCH W X 9-1/2 INCH D SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIP FITTER, 2-3/8 INCH OD MOUNTING IP66 ENCLOSURE LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NARROW, NEMA 4 X 4 DISTRIBUTION/BEAM SPREAD 1.2 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR VACUUM METALIZED THERMOPLASTIC CURRENT RATING 0.82/0.53/0.46/0.4 AMPERE INTENSITY 5587 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 4000 K (NEUTRAL) RATED LIFE IN HOUR 100000 APPLICATION LIGHTING LARGE
Datasheet
Description
11-1/2 INCH W X 9-1/2 INCH D SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIP FITTER, 2-3/8 INCH OD MOUNTING IP66 ENCLOSURE LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NARROW, NEMA 4 X 4 DISTRIBUTION/BEAM SPREAD 1.2 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR VACUUM METALIZED THERMOPLASTIC CURRENT RATING 0.82/0.53/0.46/0.4 AMPERE INTENSITY 5587 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 4000 K (NEUTRAL) RATED LIFE IN HOUR 100000 APPLICATION LIGHTING LARGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - EZLED78SFNB44 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
EZLED78SFNB44
Floodlight Fixture EZLED78SFNB44
11-1/2 INCH W X 9-1/2 INCH D SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIP FITTER, 2-3/8 INCH OD MOUNTING IP66 ENCLOSURE LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NARROW, NEMA 4 X 4 DISTRIBUTION/BEAM SPREAD 1.2 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR VACUUM METALIZED THERMOPLASTIC CURRENT RATING 0.82/0.53/0.46/0.4 AMPERE INTENSITY 5587 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 4000 K (NEUTRAL) RATED LIFE IN HOUR 100000 APPLICATION LIGHTING LARGE
  • 11-1/2 INCH W X 9-1/2 INCH D SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • SLIP FITTER, 2-3/8 INCH OD MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 78 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • NARROW, NEMA 4 X 4 DISTRIBUTION/BEAM SPREAD
  • 1.2 SQ FT EPA
  • ROHS COMPLIANT
  • REFLECTOR MATERIAL SPECULAR VACUUM METALIZED THERMOPLASTIC
  • CURRENT RATING 0.82/0.53/0.46/0.4 AMPERE
  • INTENSITY 5587 LUMEN
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE 4000 K (NEUTRAL)
  • RATED LIFE IN HOUR 100000
  • APPLICATION LIGHTING LARGE
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number EZLED78SFNB44
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details