RAB Lighting Floodlight Fixture EZHH150PSQW

Description
9 INCH W X 8-3/4 INCH D X 9 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD 0.6 SQ FT EPA APPLICATION WET LOCATION INITIAL INTENSITY 14000 LUMEN BALLAST INPUT WATTAGE 190 W REFLECTOR MATERIAL HYDROFORMED ALUMINUM EZ MODEL
Datasheet
Description
9 INCH W X 8-3/4 INCH D X 9 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD 0.6 SQ FT EPA APPLICATION WET LOCATION INITIAL INTENSITY 14000 LUMEN BALLAST INPUT WATTAGE 190 W REFLECTOR MATERIAL HYDROFORMED ALUMINUM EZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - EZHH150PSQW - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
EZHH150PSQW
Floodlight Fixture EZHH150PSQW
9 INCH W X 8-3/4 INCH D X 9 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE ADJUSTABLE, HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD 0.6 SQ FT EPA APPLICATION WET LOCATION INITIAL INTENSITY 14000 LUMEN BALLAST INPUT WATTAGE 190 W REFLECTOR MATERIAL HYDROFORMED ALUMINUM EZ MODEL
  • 9 INCH W X 8-3/4 INCH D X 9 INCH H SIZE
  • CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, QUAD TAP, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • ADJUSTABLE, HORIZONTAL/VERTICAL LAMP DISTRIBUTION/BEAM SPREAD
  • 0.6 SQ FT EPA
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 14000 LUMEN
  • BALLAST INPUT WATTAGE 190 W
  • REFLECTOR MATERIAL HYDROFORMED ALUMINUM
  • EZ MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number EZHH150PSQW
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details