RAB Lighting Floodlight Fixture EZF42QT/PC

Description
9 INCH W X 8-3/4 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED ARM WITH LOCKING SWIVEL MOUNTING ELECTRONIC, QUAD-TAP BALLAST TYPE YES LAMP INCLUDED TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 0.6 SQ FT EPA REFLECTOR MATERIAL HYDROFORMED ALUMINUM CURRENT RATING 0.4 AMPERE INTENSITY 3200 LUMEN RATED LIFE IN HOUR 12000 INCLUDES 120 V BUTTON PHOTOCELL APPLICATION WET LOCATION
Datasheet
Description
9 INCH W X 8-3/4 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED ARM WITH LOCKING SWIVEL MOUNTING ELECTRONIC, QUAD-TAP BALLAST TYPE YES LAMP INCLUDED TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 0.6 SQ FT EPA REFLECTOR MATERIAL HYDROFORMED ALUMINUM CURRENT RATING 0.4 AMPERE INTENSITY 3200 LUMEN RATED LIFE IN HOUR 12000 INCLUDES 120 V BUTTON PHOTOCELL APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - EZF42QT/PC - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
EZF42QT/PC
Floodlight Fixture EZF42QT/PC
9 INCH W X 8-3/4 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED ARM WITH LOCKING SWIVEL MOUNTING ELECTRONIC, QUAD-TAP BALLAST TYPE YES LAMP INCLUDED TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 0.6 SQ FT EPA REFLECTOR MATERIAL HYDROFORMED ALUMINUM CURRENT RATING 0.4 AMPERE INTENSITY 3200 LUMEN RATED LIFE IN HOUR 12000 INCLUDES 120 V BUTTON PHOTOCELL APPLICATION WET LOCATION
  • 9 INCH W X 8-3/4 INCH D X 9 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • 1/2 INCH NPS THREADED ARM WITH LOCKING SWIVEL MOUNTING
  • ELECTRONIC, QUAD-TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • 0.6 SQ FT EPA
  • REFLECTOR MATERIAL HYDROFORMED ALUMINUM
  • CURRENT RATING 0.4 AMPERE
  • INTENSITY 3200 LUMEN
  • RATED LIFE IN HOUR 12000
  • INCLUDES 120 V BUTTON PHOTOCELL
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number EZF42QT/PC
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights; Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details