RAB Lighting Explosionproof Junction Box EXJ2

Description
4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 1/2 INCH HUB SIZE 8 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON, 3/4 INCH STEM COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (2) TOP, (2) BOTTOM, (2) SIDE, (2) BACK HUB LOCATION SILVER GRAY BODY FINISH SILVER GRAY COVER FINISH EXJ MODEL
Datasheet
Description
4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 1/2 INCH HUB SIZE 8 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON, 3/4 INCH STEM COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (2) TOP, (2) BOTTOM, (2) SIDE, (2) BACK HUB LOCATION SILVER GRAY BODY FINISH SILVER GRAY COVER FINISH EXJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - EXJ2 - RAB Lighting
Northvale, NJ, USA
Explosionproof Junction Box
EXJ2
Explosionproof Junction Box EXJ2
4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 1/2 INCH HUB SIZE 8 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON, 3/4 INCH STEM COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (2) TOP, (2) BOTTOM, (2) SIDE, (2) BACK HUB LOCATION SILVER GRAY BODY FINISH SILVER GRAY COVER FINISH EXJ MODEL
  • 4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE
  • 1/2 INCH HUB SIZE
  • 8 HUB(S)
  • UL APPROVAL
  • CLASS I GROUP D ENCLOSURE
  • SCREW ON, 3/4 INCH STEM COVER TYPE
  • CAST ALUMINUM BODY MATERIAL
  • CAST ALUMINUM COVER MATERIAL
  • (2) TOP, (2) BOTTOM, (2) SIDE, (2) BACK HUB LOCATION
  • SILVER GRAY BODY FINISH
  • SILVER GRAY COVER FINISH
  • EXJ MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Terminal and Junction Boxes
Product Number EXJ2
Product Name Explosionproof Junction Box
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESX Junction boxes - esx - BARTEC
Specs
Material Steel - Stainless
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Boxes - 1444462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 15.75 inch (400 mm)
Width 15.94 inch (405 mm)
Depth 4.72 inch (120 mm)
View Details
Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 3.11 to 10.55 inch (78.99 to 268 mm)
Width 3.3 to 6.61 inch (83.82 to 168 mm)
Depth 1.73 to 3.93 inch (43.94 to 99.82 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Length 6.59 to 8.47 inch (167 to 215 mm)
Width 3.44 inch (87.38 mm)
Depth 1.68 inch (42.67 mm)
View Details