RAB Lighting Explosionproof Junction Box EXJ

Description
4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 1/2 INCH HUB SIZE 8 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (2) TOP, (2) BOTTOM, (2) SIDE, (2) BACK HUB LOCATION SILVER GRAY BODY FINISH SILVER GRAY COVER FINISH EXJ MODEL
Datasheet
Description
4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 1/2 INCH HUB SIZE 8 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (2) TOP, (2) BOTTOM, (2) SIDE, (2) BACK HUB LOCATION SILVER GRAY BODY FINISH SILVER GRAY COVER FINISH EXJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - EXJ - RAB Lighting
Northvale, NJ, USA
Explosionproof Junction Box
EXJ
Explosionproof Junction Box EXJ
4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 1/2 INCH HUB SIZE 8 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (2) TOP, (2) BOTTOM, (2) SIDE, (2) BACK HUB LOCATION SILVER GRAY BODY FINISH SILVER GRAY COVER FINISH EXJ MODEL
  • 4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE
  • 1/2 INCH HUB SIZE
  • 8 HUB(S)
  • UL APPROVAL
  • CLASS I GROUP D ENCLOSURE
  • SCREW ON COVER TYPE
  • CAST ALUMINUM BODY MATERIAL
  • CAST ALUMINUM COVER MATERIAL
  • (2) TOP, (2) BOTTOM, (2) SIDE, (2) BACK HUB LOCATION
  • SILVER GRAY BODY FINISH
  • SILVER GRAY COVER FINISH
  • EXJ MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Terminal and Junction Boxes
Product Number EXJ
Product Name Explosionproof Junction Box
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
Wall Boxes - 1833500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 15.75 inch (400 mm)
Depth 5.91 inch (150 mm)
Material Galvanised steel
View Details
Aluminum Enclosures - conTROL - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 5.11 to 7.07 inch (130 to 180 mm)
Width 3.33 inch (84.58 mm)
Depth 2.16 to 3.07 inch (54.86 to 77.98 mm)
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Length 3.71 to 13.25 inch (94.23 to 337 mm)
Width 5.12 inch (130 mm)
Depth 3.44 inch (87.38 mm)
View Details