RAB Lighting Explosionproof Junction Box EXJ-3/4

Description
4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 8 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (2) TOP, (2) BOTTOM, (2) SIDE, (2) BACK HUB LOCATION SILVER GRAY BODY FINISH SILVER GRAY COVER FINISH EXJ MODEL
Datasheet
Description
4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 8 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (2) TOP, (2) BOTTOM, (2) SIDE, (2) BACK HUB LOCATION SILVER GRAY BODY FINISH SILVER GRAY COVER FINISH EXJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - EXJ-3/4 - RAB Lighting
Northvale, NJ, USA
Explosionproof Junction Box
EXJ-3/4
Explosionproof Junction Box EXJ-3/4
4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 8 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (2) TOP, (2) BOTTOM, (2) SIDE, (2) BACK HUB LOCATION SILVER GRAY BODY FINISH SILVER GRAY COVER FINISH EXJ MODEL
  • 4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE
  • 3/4 INCH HUB SIZE
  • 8 HUB(S)
  • UL APPROVAL
  • CLASS I GROUP D ENCLOSURE
  • SCREW ON COVER TYPE
  • CAST ALUMINUM BODY MATERIAL
  • CAST ALUMINUM COVER MATERIAL
  • (2) TOP, (2) BOTTOM, (2) SIDE, (2) BACK HUB LOCATION
  • SILVER GRAY BODY FINISH
  • SILVER GRAY COVER FINISH
  • EXJ MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Terminal and Junction Boxes
Product Number EXJ-3/4
Product Name Explosionproof Junction Box
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Material Aluminum
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Wall Boxes - 1896597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 15.75 inch (400 mm)
Depth 9.84 inch (250 mm)
Material Steel; Steel
View Details
Polyester Enclosures - polyKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 3.14 to 15.74 inch (79.76 to 400 mm)
Width 2.95 to 15.94 inch (74.93 to 405 mm)
Depth 2.16 to 4.72 inch (54.86 to 120 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Length 6.59 to 8.47 inch (167 to 215 mm)
Width 3.44 inch (87.38 mm)
Depth 1.68 inch (42.67 mm)
View Details