RAB Lighting Explosionproof Junction Box EXB2

Description
4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 1/2 INCH HUB SIZE 4 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON, 3/4 INCH STEM COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION SILVER GRAY BODY FINISH SILVER GRAY COVER FINISH EXB MODEL
Datasheet
Description
4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 1/2 INCH HUB SIZE 4 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON, 3/4 INCH STEM COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION SILVER GRAY BODY FINISH SILVER GRAY COVER FINISH EXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - EXB2 - RAB Lighting
Northvale, NJ, USA
Explosionproof Junction Box
EXB2
Explosionproof Junction Box EXB2
4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 1/2 INCH HUB SIZE 4 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON, 3/4 INCH STEM COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION SILVER GRAY BODY FINISH SILVER GRAY COVER FINISH EXB MODEL
  • 4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE
  • 1/2 INCH HUB SIZE
  • 4 HUB(S)
  • UL APPROVAL
  • CLASS I GROUP D ENCLOSURE
  • SCREW ON, 3/4 INCH STEM COVER TYPE
  • CAST ALUMINUM BODY MATERIAL
  • CAST ALUMINUM COVER MATERIAL
  • (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION
  • SILVER GRAY BODY FINISH
  • SILVER GRAY COVER FINISH
  • EXB MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Terminal and Junction Boxes
Product Number EXB2
Product Name Explosionproof Junction Box
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Material Aluminum
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Wall Boxes - 1927123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
Material Glass reinforced plastic
View Details
Polyester Enclosures - polyTOP - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 3.22 to 15.9 inch (81.79 to 404 mm)
Width 3.22 to 15.9 inch (81.79 to 404 mm)
Depth 2.36 to 6.29 inch (59.94 to 160 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Length 6.59 to 8.47 inch (167 to 215 mm)
Width 3.44 inch (87.38 mm)
Depth 1.68 inch (42.67 mm)
View Details