RAB Lighting Explosionproof Junction Box EXB2-3/4

Description
4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 4 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON, 3/4 INCH STEM COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION SILVER GRAY BODY FINISH SILVER GRAY COVER FINISH EXB MODEL
Datasheet
Description
4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 4 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON, 3/4 INCH STEM COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION SILVER GRAY BODY FINISH SILVER GRAY COVER FINISH EXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - EXB2-3/4 - RAB Lighting
Northvale, NJ, USA
Explosionproof Junction Box
EXB2-3/4
Explosionproof Junction Box EXB2-3/4
4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 4 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON, 3/4 INCH STEM COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION SILVER GRAY BODY FINISH SILVER GRAY COVER FINISH EXB MODEL
  • 4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE
  • 3/4 INCH HUB SIZE
  • 4 HUB(S)
  • UL APPROVAL
  • CLASS I GROUP D ENCLOSURE
  • SCREW ON, 3/4 INCH STEM COVER TYPE
  • CAST ALUMINUM BODY MATERIAL
  • CAST ALUMINUM COVER MATERIAL
  • (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION
  • SILVER GRAY BODY FINISH
  • SILVER GRAY COVER FINISH
  • EXB MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Terminal and Junction Boxes
Product Number EXB2-3/4
Product Name Explosionproof Junction Box
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
View Details
Modern IP 66 Plastic Electronic Enclosures - SMART-BOX - OKW Enclosures, Inc.
Specs
Length 4.72 to 11.02 inch (120 to 280 mm)
Width 3.54 to 6.69 inch (89.92 to 170 mm)
Depth 1.97 to 2.36 inch (50.01 to 59.99 mm)
View Details
TK Series Enclosures - 120-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers