RAB Lighting Explosionproof Junction Box EXB

Description
4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 1/2 INCH HUB SIZE 4 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION SILVER GRAY BODY FINISH SILVER GRAY COVER FINISH EXB MODEL
Datasheet
Description
4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 1/2 INCH HUB SIZE 4 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION SILVER GRAY BODY FINISH SILVER GRAY COVER FINISH EXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - EXB - RAB Lighting
Northvale, NJ, USA
Explosionproof Junction Box
EXB
Explosionproof Junction Box EXB
4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE 1/2 INCH HUB SIZE 4 HUB(S) UL APPROVAL CLASS I GROUP D ENCLOSURE SCREW ON COVER TYPE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION SILVER GRAY BODY FINISH SILVER GRAY COVER FINISH EXB MODEL
  • 4 INCH L X 4 INCH W X 3-1/2 INCH D OVERALL SIZE
  • 1/2 INCH HUB SIZE
  • 4 HUB(S)
  • UL APPROVAL
  • CLASS I GROUP D ENCLOSURE
  • SCREW ON COVER TYPE
  • CAST ALUMINUM BODY MATERIAL
  • CAST ALUMINUM COVER MATERIAL
  • (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION
  • SILVER GRAY BODY FINISH
  • SILVER GRAY COVER FINISH
  • EXB MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Terminal and Junction Boxes
Product Number EXB
Product Name Explosionproof Junction Box
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.81 inch (300 mm)
Width 5.91 inch (150 mm)
Depth 4.72 inch (120 mm)
View Details
Polyester Enclosures - polyKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 3.14 to 15.74 inch (79.76 to 400 mm)
Width 2.95 to 15.94 inch (74.93 to 405 mm)
Depth 2.16 to 4.72 inch (54.86 to 120 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Length 6.59 to 8.47 inch (167 to 215 mm)
Width 3.44 inch (87.38 mm)
Depth 1.68 inch (42.67 mm)
View Details