RAB Lighting Explosionproof Junction Box EXB-3/4

Description
4 INCH L X 4 INCH W X 3 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 4 HUB(S) UL APPROVAL CLASS 1 GROUP D ENCLOSURE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION SILVER GRAY EPOXY POWDER COATED BODY FINISH CAPACITY 20 CU INCH COVER TAP BLANK EXB MODEL
Datasheet
Description
4 INCH L X 4 INCH W X 3 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 4 HUB(S) UL APPROVAL CLASS 1 GROUP D ENCLOSURE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION SILVER GRAY EPOXY POWDER COATED BODY FINISH CAPACITY 20 CU INCH COVER TAP BLANK EXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - EXB-3/4 - RAB Lighting
Northvale, NJ, USA
Explosionproof Junction Box
EXB-3/4
Explosionproof Junction Box EXB-3/4
4 INCH L X 4 INCH W X 3 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 4 HUB(S) UL APPROVAL CLASS 1 GROUP D ENCLOSURE CAST ALUMINUM BODY MATERIAL CAST ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION SILVER GRAY EPOXY POWDER COATED BODY FINISH CAPACITY 20 CU INCH COVER TAP BLANK EXB MODEL
  • 4 INCH L X 4 INCH W X 3 INCH D OVERALL SIZE
  • 3/4 INCH HUB SIZE
  • 4 HUB(S)
  • UL APPROVAL
  • CLASS 1 GROUP D ENCLOSURE
  • CAST ALUMINUM BODY MATERIAL
  • CAST ALUMINUM COVER MATERIAL
  • (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION
  • SILVER GRAY EPOXY POWDER COATED BODY FINISH
  • CAPACITY 20 CU INCH
  • COVER TAP BLANK
  • EXB MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Terminal and Junction Boxes
Product Number EXB-3/4
Product Name Explosionproof Junction Box
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
Junction Boxes - 1832834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 4.09 inch (104 mm)
Width 2.76 inch (70 mm)
Depth 4.09 inch (104 mm)
View Details
Aluminum Enclosures - conTROL - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 5.11 to 7.07 inch (130 to 180 mm)
Width 3.33 inch (84.58 mm)
Depth 2.16 to 3.07 inch (54.86 to 77.98 mm)
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Length 3.71 to 13.25 inch (94.23 to 337 mm)
Width 5.12 inch (130 mm)
Depth 3.44 inch (87.38 mm)
View Details