RAB Lighting Explosionproof Incandescent Fixture EX124T-3/4

Description
3/4 INCH HUB SIZE 8 HUB(S) UL APPROVAL CEILING MOUNTING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PS25 LAMP TYPE 300 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL SILVER GRAY EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL WHITE ACRYLIC FINISHED ALUMINUM REFLECTOR TYPE HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE COLOR GUARD MATERIAL PROCESS DIE CAST HUB SIZE IN INCH - UOM IN EX MODEL
Datasheet
Description
3/4 INCH HUB SIZE 8 HUB(S) UL APPROVAL CEILING MOUNTING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PS25 LAMP TYPE 300 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL SILVER GRAY EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL WHITE ACRYLIC FINISHED ALUMINUM REFLECTOR TYPE HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE COLOR GUARD MATERIAL PROCESS DIE CAST HUB SIZE IN INCH - UOM IN EX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Incandescent Fixture - EX124T-3/4 - RAB Lighting
Northvale, NJ, USA
Explosionproof Incandescent Fixture
EX124T-3/4
Explosionproof Incandescent Fixture EX124T-3/4
3/4 INCH HUB SIZE 8 HUB(S) UL APPROVAL CEILING MOUNTING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PS25 LAMP TYPE 300 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL SILVER GRAY EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 3/4 HUB SIZE - FRACTIONAL WHITE ACRYLIC FINISHED ALUMINUM REFLECTOR TYPE HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE COLOR GUARD MATERIAL PROCESS DIE CAST HUB SIZE IN INCH - UOM IN EX MODEL
  • 3/4 INCH HUB SIZE
  • 8 HUB(S)
  • UL APPROVAL
  • CEILING MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • PS25 LAMP TYPE
  • 300 W LAMP WATTAGE
  • CAST ALUMINUM HOUSING MATERIAL
  • SILVER GRAY EPOXY POWDER COATED HOUSING FINISH
  • .75 HUB SIZE IN INCH
  • 3/4 HUB SIZE - FRACTIONAL
  • WHITE ACRYLIC FINISHED ALUMINUM REFLECTOR TYPE
  • HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • CLEAR GLOBE COLOR
  • GUARD MATERIAL PROCESS DIE CAST
  • HUB SIZE IN INCH - UOM IN
  • EX MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number EX124T-3/4
Product Name Explosionproof Incandescent Fixture
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details