RAB Lighting Outdoor Wall Light ENTRA12Y/PC

Description
6 INCH L X 7-3/4 INCH H X 3 INCH D SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM (BACK), VANDAL RESISTANT POLYCARBONATE MOLDED (COVER) HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ENTRA[TM] BRAND ADA/ROHS COMPLIANT APPLICATION WET LOCATION GASKET MATERIAL HIGH TEMPERATURE SILICONE MOUNTING HEIGHT 10 FT ENCLOSURE TYPE IP66 LAMP LIFE 100000 HR LIGHT INTENSITY 876 LUMEN COLOR TEMPERATURE IN KELVIN 3000 (WARM) COLOR RENDERING INDEX 84 MINIMUM ENTRA MODEL
Datasheet
Description
6 INCH L X 7-3/4 INCH H X 3 INCH D SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM (BACK), VANDAL RESISTANT POLYCARBONATE MOLDED (COVER) HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ENTRA[TM] BRAND ADA/ROHS COMPLIANT APPLICATION WET LOCATION GASKET MATERIAL HIGH TEMPERATURE SILICONE MOUNTING HEIGHT 10 FT ENCLOSURE TYPE IP66 LAMP LIFE 100000 HR LIGHT INTENSITY 876 LUMEN COLOR TEMPERATURE IN KELVIN 3000 (WARM) COLOR RENDERING INDEX 84 MINIMUM ENTRA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - ENTRA12Y/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
ENTRA12Y/PC
Outdoor Wall Light ENTRA12Y/PC
6 INCH L X 7-3/4 INCH H X 3 INCH D SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM (BACK), VANDAL RESISTANT POLYCARBONATE MOLDED (COVER) HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ENTRA[TM] BRAND ADA/ROHS COMPLIANT APPLICATION WET LOCATION GASKET MATERIAL HIGH TEMPERATURE SILICONE MOUNTING HEIGHT 10 FT ENCLOSURE TYPE IP66 LAMP LIFE 100000 HR LIGHT INTENSITY 876 LUMEN COLOR TEMPERATURE IN KELVIN 3000 (WARM) COLOR RENDERING INDEX 84 MINIMUM ENTRA MODEL
  • 6 INCH L X 7-3/4 INCH H X 3 INCH D SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 12 W LAMP WATTAGE
  • DIE-CAST ALUMINUM (BACK), VANDAL RESISTANT POLYCARBONATE MOLDED (COVER) HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • ENTRA[TM] BRAND
  • ADA/ROHS COMPLIANT
  • APPLICATION WET LOCATION
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • MOUNTING HEIGHT 10 FT
  • ENCLOSURE TYPE IP66
  • LAMP LIFE 100000 HR
  • LIGHT INTENSITY 876 LUMEN
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • COLOR RENDERING INDEX 84
  • MINIMUM
  • ENTRA MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ENTRA12Y/PC
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details