RAB Lighting Explosionproof Incandescent Fixture EB12T

Description
1/2 INCH HUB SIZE 8 HUB(S) UL APPROVAL BRACKET MOUNTING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PS25 LAMP TYPE 300 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL SILVER GRAY EPOXY POWDER COATED HOUSING FINISH .5 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL WHITE ACRYLIC FINISHED ALUMINUM REFLECTOR TYPE HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE COLOR GUARD NOT INCLUDED HUB SIZE IN INCH - UOM IN EB MODEL
Datasheet
Description
1/2 INCH HUB SIZE 8 HUB(S) UL APPROVAL BRACKET MOUNTING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PS25 LAMP TYPE 300 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL SILVER GRAY EPOXY POWDER COATED HOUSING FINISH .5 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL WHITE ACRYLIC FINISHED ALUMINUM REFLECTOR TYPE HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE COLOR GUARD NOT INCLUDED HUB SIZE IN INCH - UOM IN EB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Incandescent Fixture - EB12T - RAB Lighting
Northvale, NJ, USA
Explosionproof Incandescent Fixture
EB12T
Explosionproof Incandescent Fixture EB12T
1/2 INCH HUB SIZE 8 HUB(S) UL APPROVAL BRACKET MOUNTING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PS25 LAMP TYPE 300 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL SILVER GRAY EPOXY POWDER COATED HOUSING FINISH .5 HUB SIZE IN INCH 1/2 HUB SIZE - FRACTIONAL WHITE ACRYLIC FINISHED ALUMINUM REFLECTOR TYPE HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL CLEAR GLOBE COLOR GUARD NOT INCLUDED HUB SIZE IN INCH - UOM IN EB MODEL
  • 1/2 INCH HUB SIZE
  • 8 HUB(S)
  • UL APPROVAL
  • BRACKET MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • PS25 LAMP TYPE
  • 300 W LAMP WATTAGE
  • CAST ALUMINUM HOUSING MATERIAL
  • SILVER GRAY EPOXY POWDER COATED HOUSING FINISH
  • .5 HUB SIZE IN INCH
  • 1/2 HUB SIZE - FRACTIONAL
  • WHITE ACRYLIC FINISHED ALUMINUM REFLECTOR TYPE
  • HEAT/IMPACT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • CLEAR GLOBE COLOR
  • GUARD NOT INCLUDED
  • HUB SIZE IN INCH - UOM IN
  • EB MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number EB12T
Product Name Explosionproof Incandescent Fixture
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details