RAB Lighting Outdoor Ceiling Light CLED52N

Description
16 INCH DIA X 4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION MOUNTING TYPE CEILING COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 82 INTENSITY 4553 LUMEN LAMP LIFE 100000 HR WITH HIGH TEMPERATURE SILICONE GASKET, DIE-CAST ALUMINUM DOOR FRAME CLED MODEL
Datasheet
Description
16 INCH DIA X 4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION MOUNTING TYPE CEILING COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 82 INTENSITY 4553 LUMEN LAMP LIFE 100000 HR WITH HIGH TEMPERATURE SILICONE GASKET, DIE-CAST ALUMINUM DOOR FRAME CLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - CLED52N - RAB Lighting
Northvale, NJ, USA
Outdoor Ceiling Light
CLED52N
Outdoor Ceiling Light CLED52N
16 INCH DIA X 4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION MOUNTING TYPE CEILING COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDERING INDEX 82 INTENSITY 4553 LUMEN LAMP LIFE 100000 HR WITH HIGH TEMPERATURE SILICONE GASKET, DIE-CAST ALUMINUM DOOR FRAME CLED MODEL
  • 16 INCH DIA X 4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 52 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • MOUNTING TYPE CEILING
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • COLOR RENDERING INDEX 82
  • INTENSITY 4553 LUMEN
  • LAMP LIFE 100000 HR
  • WITH HIGH TEMPERATURE SILICONE GASKET, DIE-CAST ALUMINUM DOOR FRAME
  • CLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number CLED52N
Product Name Outdoor Ceiling Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details