RAB Lighting Outdoor Ceiling Light CLED2X26W

Description
FULL CUTOFF TYPE 1 FT 7-3/8 INCH L X 9-1/2 INCH W X 3-3/8 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE (2) 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION MOUNTING TYPE CEILING/FLUSH COLOR TEMPERATURE IN KELVIN 5100 (COOL) COLOR RENDERING INDEX 67 INTENSITY 5519 LUMEN LAMP LIFE 100000 HR INCLUDES LED LIGHT ENGINE, DIE-CAST ALUMINUM LENS FRAME AND DOUBLE GASKETING CLED MODEL
Datasheet
Description
FULL CUTOFF TYPE 1 FT 7-3/8 INCH L X 9-1/2 INCH W X 3-3/8 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE (2) 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION MOUNTING TYPE CEILING/FLUSH COLOR TEMPERATURE IN KELVIN 5100 (COOL) COLOR RENDERING INDEX 67 INTENSITY 5519 LUMEN LAMP LIFE 100000 HR INCLUDES LED LIGHT ENGINE, DIE-CAST ALUMINUM LENS FRAME AND DOUBLE GASKETING CLED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - CLED2X26W - RAB Lighting
Northvale, NJ, USA
Outdoor Ceiling Light
CLED2X26W
Outdoor Ceiling Light CLED2X26W
FULL CUTOFF TYPE 1 FT 7-3/8 INCH L X 9-1/2 INCH W X 3-3/8 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE (2) 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS REFRACTOR/LENS TYPE APPLICATION WET LOCATION MOUNTING TYPE CEILING/FLUSH COLOR TEMPERATURE IN KELVIN 5100 (COOL) COLOR RENDERING INDEX 67 INTENSITY 5519 LUMEN LAMP LIFE 100000 HR INCLUDES LED LIGHT ENGINE, DIE-CAST ALUMINUM LENS FRAME AND DOUBLE GASKETING CLED MODEL
  • FULL CUTOFF TYPE
  • 1 FT 7-3/8 INCH L X 9-1/2 INCH W X 3-3/8 INCH H SIZE
  • CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • (2) 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100 TO 277 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • MOUNTING TYPE CEILING/FLUSH
  • COLOR TEMPERATURE IN KELVIN 5100 (COOL)
  • COLOR RENDERING INDEX 67
  • INTENSITY 5519 LUMEN
  • LAMP LIFE 100000 HR
  • INCLUDES LED LIGHT ENGINE, DIE-CAST ALUMINUM LENS FRAME AND DOUBLE GASKETING
  • CLED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number CLED2X26W
Product Name Outdoor Ceiling Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details