RAB Lighting Outdoor Ceiling Light CLED2X13NW

Description
19 3/8 INCH W X 5 INCH D X 3 3/8 INCH H SIZE WHITE CHIP AND FADE RESISTANT POLYESTER POWDER COATED FINISH UL APPROVAL YES LAMP INCLUDED LED LAMP TYPE 26 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLED[R] BRAND
Datasheet
Description
19 3/8 INCH W X 5 INCH D X 3 3/8 INCH H SIZE WHITE CHIP AND FADE RESISTANT POLYESTER POWDER COATED FINISH UL APPROVAL YES LAMP INCLUDED LED LAMP TYPE 26 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLED[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - CLED2X13NW - RAB Lighting
Northvale, NJ, USA
Outdoor Ceiling Light
CLED2X13NW
Outdoor Ceiling Light CLED2X13NW
19 3/8 INCH W X 5 INCH D X 3 3/8 INCH H SIZE WHITE CHIP AND FADE RESISTANT POLYESTER POWDER COATED FINISH UL APPROVAL YES LAMP INCLUDED LED LAMP TYPE 26 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLED[R] BRAND
  • 19 3/8 INCH W X 5 INCH D X 3 3/8 INCH H SIZE
  • WHITE CHIP AND FADE RESISTANT POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • CLED[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number CLED2X13NW
Product Name Outdoor Ceiling Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details