RAB Lighting Outdoor Ceiling Light CLED2X13N

Description
1 FT 7-3/8 INCH L X 5 INCH W X 3-3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE (2) 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE CURRENT RATING 0.26/0.17/0.14/0.13 AMPERE INTENSITY 1340 LUMEN COLOR RENDERING INDEX 86 COLOR TEMPERATURE 4000 K (NEUTRAL) RATED LIFE IN HOUR 10000 INCLUDES LED LIGHT ENGINE APPLICATION PARKING GARAGES, CANOPIES, STAIRWELLS AND ENTRANCE WAY, WET LOC
Datasheet
Description
1 FT 7-3/8 INCH L X 5 INCH W X 3-3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE (2) 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE CURRENT RATING 0.26/0.17/0.14/0.13 AMPERE INTENSITY 1340 LUMEN COLOR RENDERING INDEX 86 COLOR TEMPERATURE 4000 K (NEUTRAL) RATED LIFE IN HOUR 10000 INCLUDES LED LIGHT ENGINE APPLICATION PARKING GARAGES, CANOPIES, STAIRWELLS AND ENTRANCE WAY, WET LOC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - CLED2X13N - RAB Lighting
Northvale, NJ, USA
Outdoor Ceiling Light
CLED2X13N
Outdoor Ceiling Light CLED2X13N
1 FT 7-3/8 INCH L X 5 INCH W X 3-3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE (2) 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE CURRENT RATING 0.26/0.17/0.14/0.13 AMPERE INTENSITY 1340 LUMEN COLOR RENDERING INDEX 86 COLOR TEMPERATURE 4000 K (NEUTRAL) RATED LIFE IN HOUR 10000 INCLUDES LED LIGHT ENGINE APPLICATION PARKING GARAGES, CANOPIES, STAIRWELLS AND ENTRANCE WAY, WET LOC
  • 1 FT 7-3/8 INCH L X 5 INCH W X 3-3/8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • (2) 13 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • CURRENT RATING 0.26/0.17/0.14/0.13 AMPERE
  • INTENSITY 1340 LUMEN
  • COLOR RENDERING INDEX 86
  • COLOR TEMPERATURE 4000 K (NEUTRAL)
  • RATED LIFE IN HOUR 10000
  • INCLUDES LED LIGHT ENGINE
  • APPLICATION PARKING GARAGES, CANOPIES, STAIRWELLS AND ENTRANCE WAY, WET LOC
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number CLED2X13N
Product Name Outdoor Ceiling Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details