RAB Lighting Floodlight Fixture CANVAS78TYW/PCS

Description
11.4 INCH W X 9.5 INCH D X 15.6 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING IP66 ENCLOSURE LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 6 X 4 DISTRIBUTION/BEAM SPREAD 1.2 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE CURRENT RATING 0.82 AMPERE INTENSITY 6533 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 3000 K (WARM) RATED LIFE IN HOUR 100000 INCLUDES 120 V SWIVEL PHOTOCELL APPLICATIO
Datasheet
Description
11.4 INCH W X 9.5 INCH D X 15.6 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING IP66 ENCLOSURE LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 6 X 4 DISTRIBUTION/BEAM SPREAD 1.2 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE CURRENT RATING 0.82 AMPERE INTENSITY 6533 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 3000 K (WARM) RATED LIFE IN HOUR 100000 INCLUDES 120 V SWIVEL PHOTOCELL APPLICATIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - CANVAS78TYW/PCS - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
CANVAS78TYW/PCS
Floodlight Fixture CANVAS78TYW/PCS
11.4 INCH W X 9.5 INCH D X 15.6 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL TRUNNION MOUNTING IP66 ENCLOSURE LED LAMP TYPE 78 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 6 X 4 DISTRIBUTION/BEAM SPREAD 1.2 SQ FT EPA ROHS COMPLIANT REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE CURRENT RATING 0.82 AMPERE INTENSITY 6533 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 3000 K (WARM) RATED LIFE IN HOUR 100000 INCLUDES 120 V SWIVEL PHOTOCELL APPLICATIO
  • 11.4 INCH W X 9.5 INCH D X 15.6 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • TRUNNION MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 78 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • NEMA 6 X 4 DISTRIBUTION/BEAM SPREAD
  • 1.2 SQ FT EPA
  • ROHS COMPLIANT
  • REFLECTOR MATERIAL SPECULAR VACUUM METALIZED POLYCARBONATE
  • CURRENT RATING 0.82 AMPERE
  • INTENSITY 6533 LUMEN
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE 3000 K (WARM)
  • RATED LIFE IN HOUR 100000
  • INCLUDES 120 V SWIVEL PHOTOCELL
  • APPLICATIO
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number CANVAS78TYW/PCS
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details