RAB Lighting Floodlight Fixture BULLET2X12YW

Description
14-1/2 INCH L X 6 INCH H X 6-3/4 INCH D SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING SEAL, SCREW MOUNTING LED LAMP TYPE (2) 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT REFLECTOR MATERIAL SEMI-SPECULAR VACUUM METALIZED POLYCARBONATE LENS MATERIAL MICROPRISMATIC CURRENT RATING 0.22 AMPERE INTENSITY 1600 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE 3000 K (WARM) RATED LIFE IN HOUR 100000 NUMBER O
Datasheet
Description
14-1/2 INCH L X 6 INCH H X 6-3/4 INCH D SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING SEAL, SCREW MOUNTING LED LAMP TYPE (2) 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT REFLECTOR MATERIAL SEMI-SPECULAR VACUUM METALIZED POLYCARBONATE LENS MATERIAL MICROPRISMATIC CURRENT RATING 0.22 AMPERE INTENSITY 1600 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE 3000 K (WARM) RATED LIFE IN HOUR 100000 NUMBER O
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - BULLET2X12YW - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
BULLET2X12YW
Floodlight Fixture BULLET2X12YW
14-1/2 INCH L X 6 INCH H X 6-3/4 INCH D SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING SEAL, SCREW MOUNTING LED LAMP TYPE (2) 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT REFLECTOR MATERIAL SEMI-SPECULAR VACUUM METALIZED POLYCARBONATE LENS MATERIAL MICROPRISMATIC CURRENT RATING 0.22 AMPERE INTENSITY 1600 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE 3000 K (WARM) RATED LIFE IN HOUR 100000 NUMBER O
  • 14-1/2 INCH L X 6 INCH H X 6-3/4 INCH D SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM, O-RING SEAL, SCREW MOUNTING
  • LED LAMP TYPE
  • (2) 12 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • ROHS COMPLIANT
  • REFLECTOR MATERIAL SEMI-SPECULAR VACUUM METALIZED POLYCARBONATE
  • LENS MATERIAL MICROPRISMATIC
  • CURRENT RATING 0.22 AMPERE
  • INTENSITY 1600 LUMEN
  • COLOR RENDERING INDEX 83
  • COLOR TEMPERATURE 3000 K (WARM)
  • RATED LIFE IN HOUR 100000
  • NUMBER O
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BULLET2X12YW
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details