RAB Lighting Floodlight Fixture BULLET2X12A

Description
14-1/2 INCH LENGTH X 6 INCH HEIGHT SIZE BLACK POLYESTER POWDER COATED FINISH UL, ANSI C78.377-2011 APPROVAL HEAVY DUTY ARM, O-RING SEAL, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 24 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE ADJUSTABLE DISTRIBUTION/BEAM SPREAD CONSTANT CURRENT RATING 0.22 AMP AT 120 VOLT COLOR TEMPERATURE 5000 KELVIN COLOR RENDERING INDEX 84 EFFICACY 74 LPW EFFICIENCY 92 PERCENT GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR VACUUM METALIZED POLYCARBONATE WITH
Datasheet
Description
14-1/2 INCH LENGTH X 6 INCH HEIGHT SIZE BLACK POLYESTER POWDER COATED FINISH UL, ANSI C78.377-2011 APPROVAL HEAVY DUTY ARM, O-RING SEAL, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 24 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE ADJUSTABLE DISTRIBUTION/BEAM SPREAD CONSTANT CURRENT RATING 0.22 AMP AT 120 VOLT COLOR TEMPERATURE 5000 KELVIN COLOR RENDERING INDEX 84 EFFICACY 74 LPW EFFICIENCY 92 PERCENT GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR VACUUM METALIZED POLYCARBONATE WITH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - BULLET2X12A - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
BULLET2X12A
Floodlight Fixture BULLET2X12A
14-1/2 INCH LENGTH X 6 INCH HEIGHT SIZE BLACK POLYESTER POWDER COATED FINISH UL, ANSI C78.377-2011 APPROVAL HEAVY DUTY ARM, O-RING SEAL, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 24 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE ADJUSTABLE DISTRIBUTION/BEAM SPREAD CONSTANT CURRENT RATING 0.22 AMP AT 120 VOLT COLOR TEMPERATURE 5000 KELVIN COLOR RENDERING INDEX 84 EFFICACY 74 LPW EFFICIENCY 92 PERCENT GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR VACUUM METALIZED POLYCARBONATE WITH
  • 14-1/2 INCH LENGTH X 6 INCH HEIGHT SIZE
  • BLACK POLYESTER POWDER COATED FINISH
  • UL, ANSI C78.377-2011 APPROVAL
  • HEAVY DUTY ARM, O-RING SEAL, STAINLESS STEEL SCREW MOUNTING
  • LED LAMP TYPE
  • 24 WATT LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE
  • ADJUSTABLE DISTRIBUTION/BEAM SPREAD
  • CONSTANT CURRENT RATING 0.22 AMP AT 120 VOLT
  • COLOR TEMPERATURE 5000 KELVIN
  • COLOR RENDERING INDEX 84
  • EFFICACY 74 LPW
  • EFFICIENCY 92 PERCENT
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • REFLECTOR MATERIAL SEMI-SPECULAR VACUUM METALIZED POLYCARBONATE
  • WITH
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BULLET2X12A
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details