RAB Lighting Floodlight Fixture BULLET12YB

Description
4-3/4 INCH D X 4-1/2 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 800 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE IN KELVIN 3000 (WARM) DRIVER INPUT WATTAGE 13 W LENS MATERIAL MICROPRISMATIC DIFFUSION REFLECTOR MATERIAL SEMI SPECULAR VACUUM METALIZED
Datasheet
Description
4-3/4 INCH D X 4-1/2 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 800 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE IN KELVIN 3000 (WARM) DRIVER INPUT WATTAGE 13 W LENS MATERIAL MICROPRISMATIC DIFFUSION REFLECTOR MATERIAL SEMI SPECULAR VACUUM METALIZED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - BULLET12YB - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
BULLET12YB
Floodlight Fixture BULLET12YB
4-3/4 INCH D X 4-1/2 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 800 LUMEN COLOR RENDERING INDEX 83 COLOR TEMPERATURE IN KELVIN 3000 (WARM) DRIVER INPUT WATTAGE 13 W LENS MATERIAL MICROPRISMATIC DIFFUSION REFLECTOR MATERIAL SEMI SPECULAR VACUUM METALIZED
  • 4-3/4 INCH D X 4-1/2 INCH H SIZE
  • BLACK POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • LED LAMP TYPE
  • 12 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 800 LUMEN
  • COLOR RENDERING INDEX 83
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • DRIVER INPUT WATTAGE 13 W
  • LENS MATERIAL MICROPRISMATIC DIFFUSION
  • REFLECTOR MATERIAL SEMI SPECULAR VACUUM METALIZED
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BULLET12YB
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details