RAB Lighting Floodlight Fixture BULLET12NB

Description
4-3/4 INCH D X 4-1/2 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 832 LUMEN COLOR RENDERING INDEX 84 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) DRIVER INPUT WATTAGE 13 W LENS MATERIAL MICROPRISMATIC DIFFUSION REFLECTOR MATERIAL SEMI SPECULAR VACUUM METALIZ
Datasheet
Description
4-3/4 INCH D X 4-1/2 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 832 LUMEN COLOR RENDERING INDEX 84 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) DRIVER INPUT WATTAGE 13 W LENS MATERIAL MICROPRISMATIC DIFFUSION REFLECTOR MATERIAL SEMI SPECULAR VACUUM METALIZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - BULLET12NB - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
BULLET12NB
Floodlight Fixture BULLET12NB
4-3/4 INCH D X 4-1/2 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 832 LUMEN COLOR RENDERING INDEX 84 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) DRIVER INPUT WATTAGE 13 W LENS MATERIAL MICROPRISMATIC DIFFUSION REFLECTOR MATERIAL SEMI SPECULAR VACUUM METALIZ
  • 4-3/4 INCH D X 4-1/2 INCH H SIZE
  • BLACK POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • LED LAMP TYPE
  • 12 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 832 LUMEN
  • COLOR RENDERING INDEX 84
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • DRIVER INPUT WATTAGE 13 W
  • LENS MATERIAL MICROPRISMATIC DIFFUSION
  • REFLECTOR MATERIAL SEMI SPECULAR VACUUM METALIZ
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BULLET12NB
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details