RAB Lighting Floodlight Fixture BULLET12NA

Description
4-3/4 INCH D X 4-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 832 LUMEN COLOR RENDERING INDEX 84 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) DRIVER INPUT WATTAGE 13 W LENS MATERIAL MICROPRISMATIC DIFFUSION REFLECTOR MATERIAL SEMI SPECULAR VACUUM METALIZ
Datasheet
Description
4-3/4 INCH D X 4-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 832 LUMEN COLOR RENDERING INDEX 84 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) DRIVER INPUT WATTAGE 13 W LENS MATERIAL MICROPRISMATIC DIFFUSION REFLECTOR MATERIAL SEMI SPECULAR VACUUM METALIZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - BULLET12NA - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
BULLET12NA
Floodlight Fixture BULLET12NA
4-3/4 INCH D X 4-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 832 LUMEN COLOR RENDERING INDEX 84 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) DRIVER INPUT WATTAGE 13 W LENS MATERIAL MICROPRISMATIC DIFFUSION REFLECTOR MATERIAL SEMI SPECULAR VACUUM METALIZ
  • 4-3/4 INCH D X 4-1/2 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • LED LAMP TYPE
  • 12 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 832 LUMEN
  • COLOR RENDERING INDEX 84
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • DRIVER INPUT WATTAGE 13 W
  • LENS MATERIAL MICROPRISMATIC DIFFUSION
  • REFLECTOR MATERIAL SEMI SPECULAR VACUUM METALIZ
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BULLET12NA
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 2892196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details