RAB Lighting Floodlight Fixture BULLET12B

Description
4-3/4 INCH D X 4-1/2 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT DRIVER INPUT POWER 13 W LAMP INTENSITY 1240 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE APPLIC
Datasheet
Description
4-3/4 INCH D X 4-1/2 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT DRIVER INPUT POWER 13 W LAMP INTENSITY 1240 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE APPLIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - BULLET12B - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
BULLET12B
Floodlight Fixture BULLET12B
4-3/4 INCH D X 4-1/2 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT DRIVER INPUT POWER 13 W LAMP INTENSITY 1240 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE 5000 K LAMP LIFE 100000 HR GASKET MATERIAL HIGH TEMPERATURE SILICONE REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE APPLIC
  • 4-3/4 INCH D X 4-1/2 INCH H SIZE
  • BLACK POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • LED LAMP TYPE
  • 12 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • ROHS COMPLIANT
  • DRIVER INPUT POWER 13 W
  • LAMP INTENSITY 1240 LUMEN
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE 5000 K
  • LAMP LIFE 100000 HR
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • REFLECTOR MATERIAL SEMI-SPECULAR VACUUM-METALIZED POLYCARBONATE
  • APPLIC
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BULLET12B
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details