RAB Lighting Floodlight Fixture BULLET12A

Description
4-3/4 INCH D X 4-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 957 LUMEN COLOR RENDERING INDEX 84 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 13 W LENS MATERIAL MICROPRISMATIC DIFFUSION REFLECTOR MATERIAL SEMI SPECULAR VACUUM METALIZED
Datasheet
Description
4-3/4 INCH D X 4-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 957 LUMEN COLOR RENDERING INDEX 84 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 13 W LENS MATERIAL MICROPRISMATIC DIFFUSION REFLECTOR MATERIAL SEMI SPECULAR VACUUM METALIZED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - BULLET12A - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
BULLET12A
Floodlight Fixture BULLET12A
4-3/4 INCH D X 4-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 957 LUMEN COLOR RENDERING INDEX 84 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 13 W LENS MATERIAL MICROPRISMATIC DIFFUSION REFLECTOR MATERIAL SEMI SPECULAR VACUUM METALIZED
  • 4-3/4 INCH D X 4-1/2 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • LED LAMP TYPE
  • 12 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 957 LUMEN
  • COLOR RENDERING INDEX 84
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • DRIVER INPUT WATTAGE 13 W
  • LENS MATERIAL MICROPRISMATIC DIFFUSION
  • REFLECTOR MATERIAL SEMI SPECULAR VACUUM METALIZED
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BULLET12A
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details