RAB Lighting High/Low Bay Fixture BLH250AW16DLPSQ

Description
LOW BAY TYPE WHITE POWDER COATED FINISH 23-1/2 INCH UL, UL (CANADA AND US), CUL, CSA APPROVAL CEILING, WIRING BOX WITH 1/2 INCH NPS KNOCKOUT MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE SPUN SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE ADJUSTABLE DISTRIBUTION/BEAM SPREAD CLEAR ACRYLIC DROP LENS REFRACTOR/LENS TYPE 16 INCH DIA REFLECTOR SIZE APPLICATION DAMP LOCATION, INDOOR INITIAL INTENSITY 23800 LUMEN BALLAST INPUT WATTAGE 278 W RECOMMENDED MOUNTING HEIGHT 25 FT (BELOW) WITH BALLAST, 3 FT CORD, HOOK/LOOP, SAFETY CHAIN BLH MODEL
Datasheet
Description
LOW BAY TYPE WHITE POWDER COATED FINISH 23-1/2 INCH UL, UL (CANADA AND US), CUL, CSA APPROVAL CEILING, WIRING BOX WITH 1/2 INCH NPS KNOCKOUT MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE SPUN SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE ADJUSTABLE DISTRIBUTION/BEAM SPREAD CLEAR ACRYLIC DROP LENS REFRACTOR/LENS TYPE 16 INCH DIA REFLECTOR SIZE APPLICATION DAMP LOCATION, INDOOR INITIAL INTENSITY 23800 LUMEN BALLAST INPUT WATTAGE 278 W RECOMMENDED MOUNTING HEIGHT 25 FT (BELOW) WITH BALLAST, 3 FT CORD, HOOK/LOOP, SAFETY CHAIN BLH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - BLH250AW16DLPSQ - RAB Lighting
Northvale, NJ, USA
High/Low Bay Fixture
BLH250AW16DLPSQ
High/Low Bay Fixture BLH250AW16DLPSQ
LOW BAY TYPE WHITE POWDER COATED FINISH 23-1/2 INCH UL, UL (CANADA AND US), CUL, CSA APPROVAL CEILING, WIRING BOX WITH 1/2 INCH NPS KNOCKOUT MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE SPUN SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE ADJUSTABLE DISTRIBUTION/BEAM SPREAD CLEAR ACRYLIC DROP LENS REFRACTOR/LENS TYPE 16 INCH DIA REFLECTOR SIZE APPLICATION DAMP LOCATION, INDOOR INITIAL INTENSITY 23800 LUMEN BALLAST INPUT WATTAGE 278 W RECOMMENDED MOUNTING HEIGHT 25 FT (BELOW) WITH BALLAST, 3 FT CORD, HOOK/LOOP, SAFETY CHAIN BLH MODEL
  • LOW BAY TYPE
  • WHITE POWDER COATED FINISH
  • 23-1/2 INCH
  • UL, UL (CANADA AND US), CUL, CSA APPROVAL
  • CEILING, WIRING BOX WITH 1/2 INCH NPS KNOCKOUT MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED28 MOGUL BASE METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • SPUN SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE
  • ADJUSTABLE DISTRIBUTION/BEAM SPREAD
  • CLEAR ACRYLIC DROP LENS REFRACTOR/LENS TYPE
  • 16 INCH DIA REFLECTOR SIZE
  • APPLICATION DAMP LOCATION, INDOOR
  • INITIAL INTENSITY 23800 LUMEN
  • BALLAST INPUT WATTAGE 278 W
  • RECOMMENDED MOUNTING HEIGHT 25 FT (BELOW)
  • WITH BALLAST, 3 FT CORD, HOOK/LOOP, SAFETY CHAIN
  • BLH MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BLH250AW16DLPSQ
Product Name High/Low Bay Fixture
Application Industrial
Fixture Type Ceiling Fixtures
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details