RAB Lighting Area/Roadway Light BLEDR24NW

Description
WHITE POLYESTER POWDER COATED FINISH UL APPROVAL (4) ANCHOR BOLT MOUNTING LED LAMP TYPE 24 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE CLEAR VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT OVERALL DIMENSION 6.5 INCH DIA X 42 INCH H REFLECTOR MATERIAL SPECULAR POLYCARBONATE DRIVER INPUT VOLTAGE 31 W LAMP INTENSITY 1203 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 86 LAMP LIFE 100000 HR REFLECTOR MATER
Datasheet
Description
WHITE POLYESTER POWDER COATED FINISH UL APPROVAL (4) ANCHOR BOLT MOUNTING LED LAMP TYPE 24 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE CLEAR VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT OVERALL DIMENSION 6.5 INCH DIA X 42 INCH H REFLECTOR MATERIAL SPECULAR POLYCARBONATE DRIVER INPUT VOLTAGE 31 W LAMP INTENSITY 1203 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 86 LAMP LIFE 100000 HR REFLECTOR MATER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - BLEDR24NW - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
BLEDR24NW
Area/Roadway Light BLEDR24NW
WHITE POLYESTER POWDER COATED FINISH UL APPROVAL (4) ANCHOR BOLT MOUNTING LED LAMP TYPE 24 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE CLEAR VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT OVERALL DIMENSION 6.5 INCH DIA X 42 INCH H REFLECTOR MATERIAL SPECULAR POLYCARBONATE DRIVER INPUT VOLTAGE 31 W LAMP INTENSITY 1203 LUMEN COLOR TEMPERATURE 4000 K (NEUTRAL) COLOR RENDERING INDEX 86 LAMP LIFE 100000 HR REFLECTOR MATER
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • (4) ANCHOR BOLT MOUNTING
  • LED LAMP TYPE
  • 24 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • CLEAR VANDAL RESISTANT POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • OVERALL DIMENSION 6.5 INCH DIA X 42 INCH H
  • REFLECTOR MATERIAL SPECULAR POLYCARBONATE
  • DRIVER INPUT VOLTAGE 31 W
  • LAMP INTENSITY 1203 LUMEN
  • COLOR TEMPERATURE 4000 K (NEUTRAL)
  • COLOR RENDERING INDEX 86
  • LAMP LIFE 100000 HR
  • REFLECTOR MATER
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BLEDR24NW
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details