RAB Lighting Area/Roadway Light BLEDR12

Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL (4) ANCHOR BOLT MOUNTING LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR VANDAL RESISTANT CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT OVERALL DIMENSION 6.5 INCH DIA X 42 INCH H REFLECTOR MATERIAL SPECULAR POLYCARBONATE CURRENT RATING 0.13/0.09/0.08/0.07 AMPERE COLOR TEMPERATURE 5100 K COLOR RENDERING INDEX 69 INTENSITY 828 LUMEN RATED LIFE IN HOUR 100000 APPLICATI
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL (4) ANCHOR BOLT MOUNTING LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR VANDAL RESISTANT CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT OVERALL DIMENSION 6.5 INCH DIA X 42 INCH H REFLECTOR MATERIAL SPECULAR POLYCARBONATE CURRENT RATING 0.13/0.09/0.08/0.07 AMPERE COLOR TEMPERATURE 5100 K COLOR RENDERING INDEX 69 INTENSITY 828 LUMEN RATED LIFE IN HOUR 100000 APPLICATI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - BLEDR12 - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
BLEDR12
Area/Roadway Light BLEDR12
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL (4) ANCHOR BOLT MOUNTING LED LAMP TYPE 12 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR VANDAL RESISTANT CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT OVERALL DIMENSION 6.5 INCH DIA X 42 INCH H REFLECTOR MATERIAL SPECULAR POLYCARBONATE CURRENT RATING 0.13/0.09/0.08/0.07 AMPERE COLOR TEMPERATURE 5100 K COLOR RENDERING INDEX 69 INTENSITY 828 LUMEN RATED LIFE IN HOUR 100000 APPLICATI
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • (4) ANCHOR BOLT MOUNTING
  • LED LAMP TYPE
  • 12 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • CLEAR VANDAL RESISTANT CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • OVERALL DIMENSION 6.5 INCH DIA X 42 INCH H
  • REFLECTOR MATERIAL SPECULAR POLYCARBONATE
  • CURRENT RATING 0.13/0.09/0.08/0.07 AMPERE
  • COLOR TEMPERATURE 5100 K
  • COLOR RENDERING INDEX 69
  • INTENSITY 828 LUMEN
  • RATED LIFE IN HOUR 100000
  • APPLICATI
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BLEDR12
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details