RAB Lighting Area/Roadway Light BLED18

Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL (4) ANCHOR BOLT MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR VANDAL RESISTANT CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT OVERALL DIMENSION 6.5 INCH W X 42 INCH H REFLECTOR MATERIAL SPECULAR POLYCARBONATE CURRENT RATING 0.24/0.18/0.15/0.12 AMPERE COLOR TEMPERATURE 5100 K COLOR RENDERING INDEX 70 INTENSITY 1032 LUMEN RATED LIFE IN HOUR 100000 APPLICATIO
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL (4) ANCHOR BOLT MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR VANDAL RESISTANT CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT OVERALL DIMENSION 6.5 INCH W X 42 INCH H REFLECTOR MATERIAL SPECULAR POLYCARBONATE CURRENT RATING 0.24/0.18/0.15/0.12 AMPERE COLOR TEMPERATURE 5100 K COLOR RENDERING INDEX 70 INTENSITY 1032 LUMEN RATED LIFE IN HOUR 100000 APPLICATIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - BLED18 - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
BLED18
Area/Roadway Light BLED18
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL (4) ANCHOR BOLT MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR VANDAL RESISTANT CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE ROHS COMPLIANT OVERALL DIMENSION 6.5 INCH W X 42 INCH H REFLECTOR MATERIAL SPECULAR POLYCARBONATE CURRENT RATING 0.24/0.18/0.15/0.12 AMPERE COLOR TEMPERATURE 5100 K COLOR RENDERING INDEX 70 INTENSITY 1032 LUMEN RATED LIFE IN HOUR 100000 APPLICATIO
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • (4) ANCHOR BOLT MOUNTING
  • LED LAMP TYPE
  • 18 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • CLEAR VANDAL RESISTANT CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • OVERALL DIMENSION 6.5 INCH W X 42 INCH H
  • REFLECTOR MATERIAL SPECULAR POLYCARBONATE
  • CURRENT RATING 0.24/0.18/0.15/0.12 AMPERE
  • COLOR TEMPERATURE 5100 K
  • COLOR RENDERING INDEX 70
  • INTENSITY 1032 LUMEN
  • RATED LIFE IN HOUR 100000
  • APPLICATIO
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BLED18
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details