RAB Lighting Area/Roadway Light BLED13N

Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FULL CUT-OFF DISTRIBUTION/BEAM SPREAD OVERALL DIMENSION 5 INCH W X 11 INCH D X 42 INCH H CURRENT RATING 0.13/0.08/0.07/0.06 AMPERE INTENSITY 673 LUMEN COLOR TEMPERATURE 4000 K COLOR RENDERING INDEX 86 RATED LIFE IN HOUR 100000 APPLICATION WET LOCATION
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FULL CUT-OFF DISTRIBUTION/BEAM SPREAD OVERALL DIMENSION 5 INCH W X 11 INCH D X 42 INCH H CURRENT RATING 0.13/0.08/0.07/0.06 AMPERE INTENSITY 673 LUMEN COLOR TEMPERATURE 4000 K COLOR RENDERING INDEX 86 RATED LIFE IN HOUR 100000 APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - BLED13N - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
BLED13N
Area/Roadway Light BLED13N
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE FULL CUT-OFF DISTRIBUTION/BEAM SPREAD OVERALL DIMENSION 5 INCH W X 11 INCH D X 42 INCH H CURRENT RATING 0.13/0.08/0.07/0.06 AMPERE INTENSITY 673 LUMEN COLOR TEMPERATURE 4000 K COLOR RENDERING INDEX 86 RATED LIFE IN HOUR 100000 APPLICATION WET LOCATION
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • FULL CUT-OFF DISTRIBUTION/BEAM SPREAD
  • OVERALL DIMENSION 5 INCH W X 11 INCH D X 42 INCH H
  • CURRENT RATING 0.13/0.08/0.07/0.06 AMPERE
  • INTENSITY 673 LUMEN
  • COLOR TEMPERATURE 4000 K
  • COLOR RENDERING INDEX 86
  • RATED LIFE IN HOUR 100000
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BLED13N
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details