RAB Lighting High/Low Bay Fixture BHH400A16PSQ

Description
HIGH BAY TYPE WHITE POWDER COATED FINISH 21-7/8 INCH UL, UL (CANADA AND US), CUL, CSA APPROVAL CEILING, WIRING BOX WITH 1/2 INCH NPS KNOCKOUT MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE SPUN SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE ADJUSTABLE DISTRIBUTION/BEAM SPREAD 16 INCH DIA REFLECTOR SIZE APPLICATION DAMP LOCATION, INDOOR INITIAL INTENSITY 41000 LUMEN BALLAST INPUT WATTAGE 449 W RECOMMENDED MOUNTING HEIGHT 25 FT (ABOVE) WITH BALLAST, 3 FT CORD, HOOK/LOOP, SAFETY CHAIN
Datasheet
Description
HIGH BAY TYPE WHITE POWDER COATED FINISH 21-7/8 INCH UL, UL (CANADA AND US), CUL, CSA APPROVAL CEILING, WIRING BOX WITH 1/2 INCH NPS KNOCKOUT MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE SPUN SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE ADJUSTABLE DISTRIBUTION/BEAM SPREAD 16 INCH DIA REFLECTOR SIZE APPLICATION DAMP LOCATION, INDOOR INITIAL INTENSITY 41000 LUMEN BALLAST INPUT WATTAGE 449 W RECOMMENDED MOUNTING HEIGHT 25 FT (ABOVE) WITH BALLAST, 3 FT CORD, HOOK/LOOP, SAFETY CHAIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - BHH400A16PSQ - RAB Lighting
Northvale, NJ, USA
High/Low Bay Fixture
BHH400A16PSQ
High/Low Bay Fixture BHH400A16PSQ
HIGH BAY TYPE WHITE POWDER COATED FINISH 21-7/8 INCH UL, UL (CANADA AND US), CUL, CSA APPROVAL CEILING, WIRING BOX WITH 1/2 INCH NPS KNOCKOUT MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE SPUN SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE ADJUSTABLE DISTRIBUTION/BEAM SPREAD 16 INCH DIA REFLECTOR SIZE APPLICATION DAMP LOCATION, INDOOR INITIAL INTENSITY 41000 LUMEN BALLAST INPUT WATTAGE 449 W RECOMMENDED MOUNTING HEIGHT 25 FT (ABOVE) WITH BALLAST, 3 FT CORD, HOOK/LOOP, SAFETY CHAIN
  • HIGH BAY TYPE
  • WHITE POWDER COATED FINISH
  • 21-7/8 INCH
  • UL, UL (CANADA AND US), CUL, CSA APPROVAL
  • CEILING, WIRING BOX WITH 1/2 INCH NPS KNOCKOUT MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED37 MOGUL BASE METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • SPUN SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE
  • ADJUSTABLE DISTRIBUTION/BEAM SPREAD
  • 16 INCH DIA REFLECTOR SIZE
  • APPLICATION DAMP LOCATION, INDOOR
  • INITIAL INTENSITY 41000 LUMEN
  • BALLAST INPUT WATTAGE 449 W
  • RECOMMENDED MOUNTING HEIGHT 25 FT (ABOVE)
  • WITH BALLAST, 3 FT CORD, HOOK/LOOP, SAFETY CHAIN
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BHH400A16PSQ
Product Name High/Low Bay Fixture
Application Industrial
Fixture Type Ceiling Fixtures
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details