RAB Lighting High/Low Bay Fixture BHH250A16/UP

Description
HIGH BAY TYPE ALUMINUM FINISH 21 7/8 INCH UL (CANADA AND US) APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE 22.36 LB WEIGHT YES LAMP INCLUDED BT37 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE SPUN SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE TYPE 7, ADJUSTABLE DISTRIBUTION/BEAM SPREAD 16 INCH DIA REFLECTOR SIZE RAB[R] BRAND INCLUDES BALLAST, HOOK/LOOP, 3 FT CORD
Datasheet
Description
HIGH BAY TYPE ALUMINUM FINISH 21 7/8 INCH UL (CANADA AND US) APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE 22.36 LB WEIGHT YES LAMP INCLUDED BT37 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE SPUN SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE TYPE 7, ADJUSTABLE DISTRIBUTION/BEAM SPREAD 16 INCH DIA REFLECTOR SIZE RAB[R] BRAND INCLUDES BALLAST, HOOK/LOOP, 3 FT CORD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - BHH250A16/UP - RAB Lighting
Northvale, NJ, USA
High/Low Bay Fixture
BHH250A16/UP
High/Low Bay Fixture BHH250A16/UP
HIGH BAY TYPE ALUMINUM FINISH 21 7/8 INCH UL (CANADA AND US) APPROVAL CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE 22.36 LB WEIGHT YES LAMP INCLUDED BT37 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE SPUN SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE TYPE 7, ADJUSTABLE DISTRIBUTION/BEAM SPREAD 16 INCH DIA REFLECTOR SIZE RAB[R] BRAND INCLUDES BALLAST, HOOK/LOOP, 3 FT CORD
  • HIGH BAY TYPE
  • ALUMINUM FINISH
  • 21 7/8 INCH
  • UL (CANADA AND US) APPROVAL
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP BALLAST TYPE
  • 22.36 LB WEIGHT
  • YES LAMP INCLUDED
  • BT37 MOGUL BASE METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • SPUN SEMI SPECULAR ANODIZED ALUMINUM REFLECTOR TYPE
  • TYPE 7, ADJUSTABLE DISTRIBUTION/BEAM SPREAD
  • 16 INCH DIA REFLECTOR SIZE
  • RAB[R] BRAND
  • INCLUDES BALLAST, HOOK/LOOP, 3 FT CORD
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number BHH250A16/UP
Product Name High/Low Bay Fixture
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details