RAB Lighting Area/Roadway Light ALH400XPSQ/PC

Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM, WALL MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD-TAP BALLAST TYPE YES LAMP INCLUDED ED28 METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE BUTTON PHOTOCELL CONTROL TYPE TYPE 2 DISTRIBUTION/BEAM SPREAD THERMAL, TEMPERED SHOCK RESISTANT GLASS REFRACTOR/LENS TYPE SIZE 26.4 INCH L X 16-3/8 INCH W X 7-1/2 INCH H INTENSITY 40000 LUMEN RATED LIFE IN HOUR 20000 CURRENT RATING 3.5/4 AMPERE INCLUDES 120 V BUTTON PHOTOCELL APPLICATION WET LOCATION
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM, WALL MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD-TAP BALLAST TYPE YES LAMP INCLUDED ED28 METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE BUTTON PHOTOCELL CONTROL TYPE TYPE 2 DISTRIBUTION/BEAM SPREAD THERMAL, TEMPERED SHOCK RESISTANT GLASS REFRACTOR/LENS TYPE SIZE 26.4 INCH L X 16-3/8 INCH W X 7-1/2 INCH H INTENSITY 40000 LUMEN RATED LIFE IN HOUR 20000 CURRENT RATING 3.5/4 AMPERE INCLUDES 120 V BUTTON PHOTOCELL APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALH400XPSQ/PC - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALH400XPSQ/PC
Area/Roadway Light ALH400XPSQ/PC
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM, WALL MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD-TAP BALLAST TYPE YES LAMP INCLUDED ED28 METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE BUTTON PHOTOCELL CONTROL TYPE TYPE 2 DISTRIBUTION/BEAM SPREAD THERMAL, TEMPERED SHOCK RESISTANT GLASS REFRACTOR/LENS TYPE SIZE 26.4 INCH L X 16-3/8 INCH W X 7-1/2 INCH H INTENSITY 40000 LUMEN RATED LIFE IN HOUR 20000 CURRENT RATING 3.5/4 AMPERE INCLUDES 120 V BUTTON PHOTOCELL APPLICATION WET LOCATION
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • ARM, WALL MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD-TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED28 METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • BUTTON PHOTOCELL CONTROL TYPE
  • TYPE 2 DISTRIBUTION/BEAM SPREAD
  • THERMAL, TEMPERED SHOCK RESISTANT GLASS REFRACTOR/LENS TYPE
  • SIZE 26.4 INCH L X 16-3/8 INCH W X 7-1/2 INCH H
  • INTENSITY 40000 LUMEN
  • RATED LIFE IN HOUR 20000
  • CURRENT RATING 3.5/4 AMPERE
  • INCLUDES 120 V BUTTON PHOTOCELL
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALH400XPSQ/PC
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details