RAB Lighting Area/Roadway Light ALH400SFPSQW

Description
CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL SLIPFITTER MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PHOTO CONTROL CONTROL TYPE TYPE 3 DISTRIBUTION/BEAM SPREAD THERMAL, TEMPERED SHOCK RESISTANT GLASS LENS REFRACTOR/LENS TYPE RAB[R] BRAND WEIGHT 35.41 LB AL MODEL
Datasheet
Description
CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL SLIPFITTER MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PHOTO CONTROL CONTROL TYPE TYPE 3 DISTRIBUTION/BEAM SPREAD THERMAL, TEMPERED SHOCK RESISTANT GLASS LENS REFRACTOR/LENS TYPE RAB[R] BRAND WEIGHT 35.41 LB AL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALH400SFPSQW - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALH400SFPSQW
Area/Roadway Light ALH400SFPSQW
CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL SLIPFITTER MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PHOTO CONTROL CONTROL TYPE TYPE 3 DISTRIBUTION/BEAM SPREAD THERMAL, TEMPERED SHOCK RESISTANT GLASS LENS REFRACTOR/LENS TYPE RAB[R] BRAND WEIGHT 35.41 LB AL MODEL
  • CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • SLIPFITTER MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF, QUAD TAP, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED28 MOGUL BASE METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • PHOTO CONTROL CONTROL TYPE
  • TYPE 3 DISTRIBUTION/BEAM SPREAD
  • THERMAL, TEMPERED SHOCK RESISTANT GLASS LENS REFRACTOR/LENS TYPE
  • RAB[R] BRAND
  • WEIGHT 35.41 LB
  • AL MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALH400SFPSQW
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details