RAB Lighting Area/Roadway Light ALED5T78N

Description
POLYESTER POWDER COATED BRONZE FINISH UL APPROVAL LED LAMP TYPE 78 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE TYPE V DISTRIBUTION/BEAM SPREAD SPECULAR VACUUM METALLIZED POLYCARBONATE REFRACTOR/LENS TYPE ROHS COMPLIANT SIZE 16 INCH DIAMETER X 22-1/2 INCH HEIGHT LENS MATERIAL CLEAR TEMPERED GLASS EFFECTIVE PROJECTED AREA 1.2 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDER INDEX 82 INTENSITY 5874 LUMEN LIFE IN HOUR 100000 EFFICACY 66 LPW AP ALED MODEL
Datasheet
Description
POLYESTER POWDER COATED BRONZE FINISH UL APPROVAL LED LAMP TYPE 78 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE TYPE V DISTRIBUTION/BEAM SPREAD SPECULAR VACUUM METALLIZED POLYCARBONATE REFRACTOR/LENS TYPE ROHS COMPLIANT SIZE 16 INCH DIAMETER X 22-1/2 INCH HEIGHT LENS MATERIAL CLEAR TEMPERED GLASS EFFECTIVE PROJECTED AREA 1.2 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDER INDEX 82 INTENSITY 5874 LUMEN LIFE IN HOUR 100000 EFFICACY 66 LPW AP ALED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALED5T78N - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALED5T78N
Area/Roadway Light ALED5T78N
POLYESTER POWDER COATED BRONZE FINISH UL APPROVAL LED LAMP TYPE 78 WATT LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE TYPE V DISTRIBUTION/BEAM SPREAD SPECULAR VACUUM METALLIZED POLYCARBONATE REFRACTOR/LENS TYPE ROHS COMPLIANT SIZE 16 INCH DIAMETER X 22-1/2 INCH HEIGHT LENS MATERIAL CLEAR TEMPERED GLASS EFFECTIVE PROJECTED AREA 1.2 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) COLOR RENDER INDEX 82 INTENSITY 5874 LUMEN LIFE IN HOUR 100000 EFFICACY 66 LPW AP ALED MODEL
  • POLYESTER POWDER COATED BRONZE FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 78 WATT LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 VOLT LAMP/BALLAST VOLTAGE
  • TYPE V DISTRIBUTION/BEAM SPREAD
  • SPECULAR VACUUM METALLIZED POLYCARBONATE REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • SIZE 16 INCH DIAMETER X 22-1/2 INCH HEIGHT
  • LENS MATERIAL CLEAR TEMPERED GLASS
  • EFFECTIVE PROJECTED AREA 1.2
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • COLOR RENDER INDEX 82
  • INTENSITY 5874 LUMEN
  • LIFE IN HOUR 100000
  • EFFICACY 66 LPW
  • AP
  • ALED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALED5T78N
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2701572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 538mm(L)
View Details