RAB Lighting Area/Roadway Light ALED5T52Y

Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TYPE 5 DISTRIBUTION/BEAM SPREAD CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 16 INCH DIA X 22-1/2 INCH H INITIAL INTENSITY 3900 LUMEN COLOR RENDERING INDEX 81 COLOR TEMPERATURE IN KELVIN 3000 (WARM) EFFECTIVE PROJECTED AREA 1.2 SQ FT ALED MODEL
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TYPE 5 DISTRIBUTION/BEAM SPREAD CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 16 INCH DIA X 22-1/2 INCH H INITIAL INTENSITY 3900 LUMEN COLOR RENDERING INDEX 81 COLOR TEMPERATURE IN KELVIN 3000 (WARM) EFFECTIVE PROJECTED AREA 1.2 SQ FT ALED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALED5T52Y - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALED5T52Y
Area/Roadway Light ALED5T52Y
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 52 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TYPE 5 DISTRIBUTION/BEAM SPREAD CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 16 INCH DIA X 22-1/2 INCH H INITIAL INTENSITY 3900 LUMEN COLOR RENDERING INDEX 81 COLOR TEMPERATURE IN KELVIN 3000 (WARM) EFFECTIVE PROJECTED AREA 1.2 SQ FT ALED MODEL
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 52 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • TYPE 5 DISTRIBUTION/BEAM SPREAD
  • CLEAR TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • SIZE 16 INCH DIA X 22-1/2 INCH H
  • INITIAL INTENSITY 3900 LUMEN
  • COLOR RENDERING INDEX 81
  • COLOR TEMPERATURE IN KELVIN 3000 (WARM)
  • EFFECTIVE PROJECTED AREA 1.2 SQ FT
  • ALED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALED5T52Y
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details