RAB Lighting Area/Roadway Light ALED4T125/480

Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS SCREW MOUNTING LED LAMP TYPE 125 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE TYPE 4 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 23.4 INCH L X 15 INCH W X 4.5 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE DRIVER INPUT VOLTAGE 134 W LAMP INTENSITY 12513 LUMEN COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING INDEX 68 LAMP LI
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS SCREW MOUNTING LED LAMP TYPE 125 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE TYPE 4 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 23.4 INCH L X 15 INCH W X 4.5 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE DRIVER INPUT VOLTAGE 134 W LAMP INTENSITY 12513 LUMEN COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING INDEX 68 LAMP LI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALED4T125/480 - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALED4T125/480
Area/Roadway Light ALED4T125/480
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, O-RING, STAINLESS SCREW MOUNTING LED LAMP TYPE 125 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE TYPE 4 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 23.4 INCH L X 15 INCH W X 4.5 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE DRIVER INPUT VOLTAGE 134 W LAMP INTENSITY 12513 LUMEN COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING INDEX 68 LAMP LI
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM, O-RING, STAINLESS SCREW MOUNTING
  • LED LAMP TYPE
  • 125 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 480 V LAMP/BALLAST VOLTAGE
  • TYPE 4 DISTRIBUTION/BEAM SPREAD
  • ROHS COMPLIANT
  • OVERALL DIMENSION 23.4 INCH L X 15 INCH W X 4.5 INCH H
  • REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE
  • DRIVER INPUT VOLTAGE 134 W
  • LAMP INTENSITY 12513 LUMEN
  • COLOR TEMPERATURE 5000 K (COOL)
  • COLOR RENDERING INDEX 68
  • LAMP LI
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALED4T125/480
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details