RAB Lighting Area/Roadway Light ALED3T125N

Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM MOUNTING LED LAMP TYPE 125 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TYPE 3 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 23.4 INCH L X 15 INCH W X 4.5 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 14373 LUMEN COLOR RENDERING INDEX 71 COLOR TEMPERATURE 4000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJECTED
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM MOUNTING LED LAMP TYPE 125 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TYPE 3 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 23.4 INCH L X 15 INCH W X 4.5 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 14373 LUMEN COLOR RENDERING INDEX 71 COLOR TEMPERATURE 4000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJECTED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALED3T125N - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALED3T125N
Area/Roadway Light ALED3T125N
BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM MOUNTING LED LAMP TYPE 125 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TYPE 3 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 23.4 INCH L X 15 INCH W X 4.5 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 14373 LUMEN COLOR RENDERING INDEX 71 COLOR TEMPERATURE 4000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJECTED
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • ARM MOUNTING
  • LED LAMP TYPE
  • 125 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • TYPE 3 DISTRIBUTION/BEAM SPREAD
  • ROHS COMPLIANT
  • OVERALL DIMENSION 23.4 INCH L X 15 INCH W X 4.5 INCH H
  • REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE
  • INTENSITY 14373 LUMEN
  • COLOR RENDERING INDEX 71
  • COLOR TEMPERATURE 4000 K
  • RATED LIFE IN HOUR 100000
  • EFFECTIVE PROJECTED
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALED3T125N
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details