RAB Lighting Area/Roadway Light ALED2T150

Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TYPE 2 DISTRIBUTION/BEAM SPREAD SIZE 23.4 INCH L X 15 INCH W X 4.5 INCH H INITIAL INTENSITY 14038 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE IN KELVIN 5000 (COOL) EFFECTIVE PROJECTED AREA 0.75 SQ FT ALED MODEL
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TYPE 2 DISTRIBUTION/BEAM SPREAD SIZE 23.4 INCH L X 15 INCH W X 4.5 INCH H INITIAL INTENSITY 14038 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE IN KELVIN 5000 (COOL) EFFECTIVE PROJECTED AREA 0.75 SQ FT ALED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALED2T150 - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALED2T150
Area/Roadway Light ALED2T150
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM MOUNTING LED LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TYPE 2 DISTRIBUTION/BEAM SPREAD SIZE 23.4 INCH L X 15 INCH W X 4.5 INCH H INITIAL INTENSITY 14038 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE IN KELVIN 5000 (COOL) EFFECTIVE PROJECTED AREA 0.75 SQ FT ALED MODEL
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM MOUNTING
  • LED LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • TYPE 2 DISTRIBUTION/BEAM SPREAD
  • SIZE 23.4 INCH L X 15 INCH W X 4.5 INCH H
  • INITIAL INTENSITY 14038 LUMEN
  • COLOR RENDERING INDEX 65
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • EFFECTIVE PROJECTED AREA 0.75 SQ FT
  • ALED MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALED2T150
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details