RAB Lighting Area/Roadway Light ALED2T125SFNW/PCS

Description
WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM, SLIP FITTER MOUNTING LED LAMP TYPE 125 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE SWIVEL PHOTOCELL CONTROL TYPE TYPE 2 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 20.8 INCH L X 15 INCH W X 9.5 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 15222 LUMEN COLOR RENDERING INDEX 71 COLOR TEMPERATURE 4000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJECTED
Datasheet
Description
WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM, SLIP FITTER MOUNTING LED LAMP TYPE 125 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE SWIVEL PHOTOCELL CONTROL TYPE TYPE 2 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 20.8 INCH L X 15 INCH W X 9.5 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 15222 LUMEN COLOR RENDERING INDEX 71 COLOR TEMPERATURE 4000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJECTED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ALED2T125SFNW/PCS - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
ALED2T125SFNW/PCS
Area/Roadway Light ALED2T125SFNW/PCS
WHITE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL ARM, SLIP FITTER MOUNTING LED LAMP TYPE 125 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE SWIVEL PHOTOCELL CONTROL TYPE TYPE 2 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 20.8 INCH L X 15 INCH W X 9.5 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 15222 LUMEN COLOR RENDERING INDEX 71 COLOR TEMPERATURE 4000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJECTED
  • WHITE POLYESTER POWDER COATED FINISH
  • UL (CANADA AND US) APPROVAL
  • ARM, SLIP FITTER MOUNTING
  • LED LAMP TYPE
  • 125 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • SWIVEL PHOTOCELL CONTROL TYPE
  • TYPE 2 DISTRIBUTION/BEAM SPREAD
  • ROHS COMPLIANT
  • OVERALL DIMENSION 20.8 INCH L X 15 INCH W X 9.5 INCH H
  • REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE
  • INTENSITY 15222 LUMEN
  • COLOR RENDERING INDEX 71
  • COLOR TEMPERATURE 4000 K
  • RATED LIFE IN HOUR 100000
  • EFFECTIVE PROJECTED
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number ALED2T125SFNW/PCS
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details